The PFC-W1206R-03-1503-B-1059 is a precision thin film chip resistor manufactured by TT Electronics. This component is designed for applications requiring high accuracy, stability, and reliability in demanding environments.
Applications
- Precision amplifiers
- Test and measurement equipment
- Medical devices
- Aerospace instrumentation
- Industrial control systems
Features
- 1206 package size (3.2mm x 1.6mm)
- Thin film resistor technology
- 'R' designation for enhanced performance
- Low temperature coefficient of resistance (TCR)
- Tight tolerance
- High stability
Benefits
- Provides accurate and consistent resistance values.
- Maintains stable performance over a wide temperature range.
- Reduces errors in sensitive electronic circuits.
- Ensures reliable operation in demanding applications.
- Supports high-density PCB designs.
Additional Details
The PFC-W1206R-03-1503-B-1059 features a resistance value of 150 kOhms (1503 signifies 150 x 10^3 Ohms). The '03'likely refers to the tolerance (e.g., 0.1% or 0.5%, needs confirmation from datasheet). The 'B' probably refers to the TCR value. The '1059' might be an internal manufacturing code. It is a surface mount device designed for automated assembly processes. The power rating is typically 0.25W. The operating temperature range typically spans from -55°C to +155°C. Thin film resistors offer superior performance in terms of tolerance, TCR, and long-term stability compared to thick film resistors. It's essential to consult the manufacturer's datasheet for detailed specifications and application notes. These resistors are commonly used in circuits requiring precise voltage dividers, current sensing, or feedback networks. The 'R' designation indicates that this resistor meets specific performance criteria and is suitable for high-precision applications. Proper handling and storage are necessary to maintain its performance characteristics.