EN
  • EN
  • DE

HVC2512C-3M16FT18

Part No HVC2512C-3M16FT18
Manufacturer TT Electronics
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1128322-HVC2512C-3M16FT18
Categories Custom Parts
Manufacturer TT Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HVC2512C-3M16FT18 CAD Model

Description

The HVC2512C-3M16FT18 is a high-voltage chip resistor from TT Electronics. It is designed for use in high-voltage applications where reliability and stability are critical. The resistor offers excellent performance in demanding environments.

Applications:

  • High Voltage Power Supplies: Used in high voltage power supply circuits for voltage division and current limiting.
  • Medical Equipment: Employed in medical devices such as defibrillators and X-ray machines.
  • Industrial Control Systems: Found in industrial control systems requiring high voltage handling capability.
  • Automotive Applications: Utilized in automotive electronics, particularly in high-voltage systems such as electric vehicles.
  • Lighting Systems: Integrated into high-voltage lighting systems, including LED drivers and ballast circuits.

Features:

  • High Voltage Capability: Designed to withstand high voltages without breakdown.
  • High Stability: Provides stable resistance values over a wide range of operating conditions.
  • Low Temperature Coefficient: Exhibits minimal resistance change with temperature variations.
  • Surface Mount Design: Allows for automated assembly on printed circuit boards.
  • RoHS Compliant: Meets environmental regulations regarding hazardous substances.

Benefits:

  • Improved System Reliability: High voltage capability ensures reliable operation in demanding applications.
  • Enhanced Accuracy: Stable resistance values contribute to accurate circuit performance.
  • Reduced Temperature Sensitivity: Minimal resistance change with temperature variations improves circuit stability.
  • Simplified Manufacturing: Surface mount design enables efficient automated assembly.
  • Environmentally Friendly: RoHS compliance ensures compliance with environmental regulations.

Additional Details:

The HVC2512C-3M16FT18 features a resistance value of 3.16 MOhms with a tolerance of 1%. The temperature coefficient of resistance (TCR) is typically ±100 ppm/°C. The resistor is housed in a 2512 surface mount package. The “HVC” series is known for its ability to handle high voltages while maintaining stable performance. It is crucial to consult the datasheet for derating curves and maximum operating voltage to ensure safe and reliable operation in the intended application. The component is specifically designed for applications requiring a high degree of precision and stability under high voltage stress.

You May Also Be Interested in

Samtec Inc.
CONN HEADER SMD 14POS 1.27MM / Connector Header Surface Mount 14 position 0.050" (1.27mm)
Need more? Email Us
Azoteq (Pty) Ltd
3 Ch. Capacitive Touch Sensor Wi
Lowest to $2.8889
STMicroelectronics
Need more? Email Us
Microchip Technology
Need more? Email Us
Hitachi, Ltd
x8 Fast Page Mode DRAM
Need more? Email Us
Fairchild/ON Semiconductor
Lowest to $300.7550
Hanrun
Lowest to $0.9938
Sony
Need more? Email Us
VersaSense
E-Series Direct-Operated, Stainless Wetted Parts Valve, Two-Outlet 3-Way Diverter, 1/4" NPT, Sideported, Two Position...
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess