EN
  • EN
  • DE

GWCR0805-20KFT5

Part No GWCR0805-20KFT5
Manufacturer TT Electronics
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1088035-GWCR0805-20KFT5
Categories OEM Parts(F-I)
Manufacturer TT Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GWCR0805-20KFT5 CAD Model

Description

The GWCR0805-20KFT5 is a chip resistor manufactured by TT Electronics. It is part of their GWCR series, which are precision thick film chip resistors designed for a wide range of general-purpose applications. These resistors offer excellent stability and reliability in a compact 0805 package size.

Applications:

  • General circuit applications
  • Current limiting
  • Voltage division
  • Pull-up and pull-down resistor functions
  • Consumer electronics
  • Industrial electronics
  • Telecommunications equipment
  • Medical devices

Features:

  • Resistance Value: 20 kOhms
  • Tolerance: 1%
  • Temperature Coefficient: ±100 ppm/°C
  • Package Size: 0805 (2.0mm x 1.25mm)
  • Termination: Thick film
  • RoHS compliant

Benefits:

  • High precision ensures accurate circuit performance.
  • Excellent long-term stability maintains performance over time.
  • Small size allows for high-density circuit design.
  • Wide operating temperature range makes it suitable for various environments.
  • RoHS compliance ensures environmental friendliness.

Additional Details:

The GWCR0805-20KFT5 resistor is constructed using a high-quality thick film resistive element on a ceramic substrate. The terminations are made of solder-plated nickel barrier, providing excellent solderability. It is designed for reflow soldering and is suitable for automatic placement. The power rating is typically 0.125W. The operating temperature range is typically -55°C to +155°C. This resistor offers a reliable and cost-effective solution for a wide range of applications where precise resistance is required. It's commonly used in applications where stability and precision are important factors in circuit performance.

You May Also Be Interested in

Harris Corporation
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
TT Electronics
Lowest to $6.0469
Dell
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess