EN
  • EN
  • DE

3C92C

Part No 3C92C
Manufacturer TT Electronics
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISOLATOR 1KV TRANS TO72-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Mfr TT Electronics
Package Bulk
Product Status Active
Number of Channels 1
Voltage - Isolation 1000VDC
Current Transfer Ratio (Min) 30% @ 10mA
Current Transfer Ratio (Max) 200% @ 10mA
Turn On / Turn Off Time (Typ) 9µs, 6µs (Max)
Input Type DC
Output Type Transistor
Voltage - Output (Max) 50V
Current - Output / Channel 30mA
Voltage - Forward (Vf) (Typ) 1.2V (Max)
Current - DC Forward (If) (Max) 50 mA
Vce Saturation (Max) 400mV
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case TO-206AF, TO-72-4 Metal Can
Supplier Device Package TO-72-4
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 545679-3C92C
Ultra Librarian 3D Model Ultra Librarian 3C92C CAD Model

Description

The 545679-3C92C is a transistor optoisolator designed for DC input from TT Electronics.

  • Current Transfer Ratio: 30% @ 10mA
  • Voltage Isolation: 1000VDC
  • Current Output: 30mA
  • Maximum Voltage Output: 50V
  • Package: Bulk (100 pieces)
  • Package Type: TO-206AF, TO-72-4 metal can
  • Temperature Range: -55°C to 125°C
  • Turn-On Time: 9μs
  • Turn-Off Time: 6μs
  • Product Category: Isolators and Optoisolators
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

Vishay
300mA 800V 6V 1.1V DC SMD-6P Transistor, Photovoltaic Output Optoisolators RoHS
Lowest to $6.6039
Lite-On Inc.
50mA 100mV@20mA,1mA 35V 6V 1.2V DC SMD-4P Transistor, Photovoltaic Output Optoisolators RoHS
Lowest to $0.2620
Everlight Electronics Co Ltd
EL816(C) Everlight Transistor Output Optocouplers Optocoupler Transistor DC Input datasheet, inventory, & pricing.
Need more? Email Us
Everlight Electronics Co Ltd
Phototransistor Output 5kVrms 1 Channel SMD-4P
Lowest to $0.0583
COSMO
50mA 100mV@10mA,2mA 80V 6V 1.1V DC SOP-4-1.27mm Transistor, Photovoltaic Output Optoisolators RoHS
Lowest to $0.0845
Isocom Components 2004 LTD
6PIN DARLINGTON OUTPUT, HIGH VOL
Lowest to $0.8732
Broadcom Limited
OPTOISO 1.5KV 1CH DARL 8-DIP GW
Need more? Email Us
Vishay
OPTOCOUPLER, PHOTOTRANSISTOR OUT
Lowest to $0.4366
Toshiba Semiconductor and Storage
TLP3230(TP15,F) Toshiba MOSFET Output Optocouplers Photorelay Voff=20V Ion=0.12A Ron=5Ohm datasheet, inventory, & pricing.
Lowest to $7.2762

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.5562 $65.1124
5+ $26.7128 $133.5640
7+ $25.8782 $181.1474
10+ $25.0433 $250.4330
12+ $24.2086 $290.5032
16+ $21.7042 $347.2672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess