EN
  • EN
  • DE

CM2800-IMS

Part No CM2800-IMS
Manufacturer Transforming Technologies, LLC
Catalog Custom Parts (B - D)
Description TRANSFORMING TECHNOLOGIES CM2800-IMS Integrated Management Software For The
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1177933-CM2800-IMS
Categories Custom Parts
Manufacturer Transforming Technologies, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CM2800-IMS CAD Model

Description

The CM2800-IMS is an Ion Meter System manufactured by Transforming Technologies, LLC. It's designed for accurately measuring the performance of ionizers used in static control applications. This system is crucial for ensuring that ionizers are effectively neutralizing electrostatic charges, which can damage sensitive electronic components or attract contaminants in cleanroom environments. The CM2800-IMS provides a reliable and precise method for verifying ionizer functionality and optimizing their placement for maximum effectiveness.

Applications

  • Testing and verifying ionizer performance
  • Cleanroom monitoring
  • ESD control programs
  • Electronics manufacturing
  • Semiconductor fabrication

Features

  • Accurate ion density measurement
  • Real-time data logging
  • User-friendly interface
  • Portable design
  • Calibration traceability
  • Adjustable test parameters

Benefits

  • Ensured ESD protection: Verifies that ionizers are effectively neutralizing static charges, preventing ESD damage.
  • Optimized ionizer placement: Helps determine the ideal location for ionizers to maximize their effectiveness.
  • Improved process control: Provides data for monitoring and controlling static charge levels in sensitive environments.
  • Simplified testing: User-friendly interface makes testing quick and easy.
  • Reliable results: Calibration traceability ensures accurate and dependable measurements.

Additional Details

The CM2800-IMS typically includes a handheld meter, a charging plate, and software for data analysis. The meter measures the ion density in the air, providing a quantitative assessment of ionizer performance. The charging plate is used to create a known static charge, allowing the meter to measure the neutralization rate. The software allows for data logging and analysis, enabling users to track ionizer performance over time. Regular testing with the CM2800-IMS is essential for maintaining an effective static control program. The system is designed for ease of use and accurate results, making it a valuable tool for any facility that handles sensitive electronic components or requires a controlled environment.

You May Also Be Interested in

HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0025
Nexperia USA Inc.
DIODE SCHOTTKY 100V 250MA SOD323 / Diode Schottky 100 V 250mA Surface Mount SOD-323F
Need more? Email Us
Comchip Technology
DIODE SWITCHING 75V SOT563 / Diode Array 2 Independent Standard 75 V 200mA Surface Mount SOT-563, SOT-666
Need more? Email Us
EPCOS (TDK)
Thermistor NTC 47K Ohm 5% 2-Pin 0603 Surface Mount Solder Pad 3980K >= -3.5 Cardboard T/R
Need more? Email Us
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z= 120 Ohm Rdc=0.2R Imax=0.8A, 4k/reel, RoHS, Fenghua
Lowest to $0.0035
Diodes Incorporated
DIODE ZENER 27.69V 500MW SOD323F / Zener Diode 27.69 V 500 mW ±3% Surface Mount SOD-323F
Lowest to $0.0747
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode 51 V 200 mW ±2% Surface Mount SOD-323
Need more? Email Us
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z=1k0 Ohm Rdc=0.6R Imax=0.5A 4k/reel, Fenghua
Lowest to $0.0069

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess