The Transcend TS1GPTM820 is a 1GB DDR2 667MHz SODIMM memory module. It's designed for use in laptops and small form-factor computers to enhance system performance and multitasking capabilities.
Applications:
- Laptops
- Notebooks
- Small Form Factor PCs
Features:
- 1GB Capacity
- DDR2 Technology
- 200-Pin SODIMM
- 667MHz Clock Speed (PC2-5300)
- 1.8V Operating Voltage
Benefits:
- Improves system responsiveness
- Enables smoother multitasking
- Enhances application loading times
- Cost-effective upgrade for older systems
Additional Details:
The Transcend TS1GPTM820 is a 200-pin Small Outline Dual Inline Memory Module (SODIMM) based on DDR2 SDRAM technology. It operates at a clock speed of 667MHz, conforming to the PC2-5300 standard, and has a supply voltage of 1.8V. The SODIMM form factor makes it suitable for laptops and other compact systems where space is limited. The 1GB capacity provides sufficient memory for running multiple applications simultaneously and handling memory-intensive tasks. The DDR2 technology offers increased bandwidth and improved performance compared to previous DDR generations. This module is specifically designed to be compatible with laptop computers that support DDR2 SODIMM memory.