The TS128MLQ64V8U is a 1GB DDR2 667MHz CL5 memory module from Transcend. It's designed for desktop PCs and offers a boost in performance for everyday computing tasks.
Applications
- Desktop PCs
- General Computing
- Office Applications
- Web Browsing
- Multimedia Consumption
Features
- 1GB Capacity
- DDR2 Technology
- 667MHz (PC2-5300) Speed
- CL5 Latency
- 240-Pin DIMM
- Unbuffered
- Non-ECC
Benefits
- Improved system responsiveness
- Enhanced multitasking capabilities
- Faster application loading times
- Smoother overall computing experience
- Easy installation
- Reliable performance from Transcend
Technical Specifications
The TS128MLQ64V8U is a DDR2-667 (PC2-5300) Unbuffered DIMM. It operates at a standard voltage of 1.8V. The 240-pin DIMM form factor ensures compatibility with a wide variety of desktop motherboards. The CL5 latency indicates a balance between speed and responsiveness. Being unbuffered, this module offers a direct connection between the memory controller and the memory chips. The absence of ECC makes it suitable for home and office desktop environments. This memory module enables smoother operation of applications, improved multitasking capabilities, and an overall enhanced computing experience. It is designed for users who want a simple and effective upgrade to boost their PC's performance.