EN
  • EN
  • DE

TMR 2-2412WISM

Part No TMR 2-2412WISM
Manufacturer Traco Power
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 12V 2W / Isolated Module DC DC Converter 1 Output 12V 167mA 9V - 36V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Manufacturer Traco Power
Packaging Tube
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 9V
Voltage - Input (Max) 36V
Voltage - Output 1 12V
Current - Output (Max) 167mA
Power (Watts) 2 W
Voltage - Isolation 1.5 kV
Applications ITE (Commercial)
Features Remote On/Off, SCP
Temperature Range - Operating -40°C ~ 80°C (With Derating)
Efficiency 84%
Mounting Surface Mount
Case / Package 14-SMD Module, 7 Leads
Size / Dimension 0.75" L x 0.59" W x 0.34" H (19.0mm x 14.9mm x 8.7mm)
Base Product Number TMR 2
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Part Number TMR2-2412WISM,TMR 2-2412WISM-ND
Standard Package 10
Win Source Part Number 1336153-TMR 2-2412WISM
Ultra Librarian 3D Model Ultra Librarian TMR 2-2412WISM CAD Model

Description

The TMR 2-2412WISM is a 2W isolated DC/DC converter manufactured by Traco Power. It's designed for a wide range of applications where reliable and isolated power is needed. This converter offers a wide input voltage range, regulated output, and continuous short-circuit protection. Its small size and industry-standard pinout make it easy to integrate into existing designs.

Applications:

  • Industrial Automation: Powering sensors, controllers, and data acquisition systems in industrial environments.
  • Instrumentation: Supplying power to measurement devices, ensuring accuracy and isolation.
  • Medical Equipment: Providing isolated power for non-critical medical applications.
  • Telecom/Datacom: Powering communication interfaces and network devices.
  • Mobile Equipment: Powering portable devices and battery-powered systems.

Features:

  • 2W Isolated DC/DC Converter: Provides a regulated and galvanically isolated power source.
  • Wide 4:1 Input Voltage Range: Operates efficiently across a broad input voltage spectrum (9-36 VDC).
  • Output Voltage: +/-12 VDC.
  • I/O Isolation: 1500 VDC.
  • Operating Temperature Range: -40°C to +85°C.
  • Continuous Short-Circuit Protection: Protects the converter and connected loads from damage due to short circuits.
  • Industry Standard Pinout: Simplifies integration into existing systems and designs.
  • Remote On/Off Control: Offers remote control functionality for efficient power management.

Benefits:

  • Reliable Power Supply: Ensures consistent and stable power delivery for critical applications.
  • Versatile Application: Suitable for diverse industrial applications owing to the wide input voltage range and robust design.
  • Enhanced System Protection: Short-circuit protection and I/O isolation improve the overall safety and reliability of the system.
  • Easy Integration: Standard pinout simplifies integration into existing systems and reduces design time.
  • Durable Performance: Wide operating temperature range ensures reliable operation in demanding environments.

Additional Details:

The TMR 2-2412WISM DC/DC converter offers high efficiency, minimizing power dissipation and heat generation. Its compact size facilitates easy integration into space-constrained applications. This converter meets relevant industry safety standards and is designed for long-term reliability in industrial environments.

You May Also Be Interested in

Traco Power
DC DC CONVERTER +/-15V 30W
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $3.3264
Traco Power
DC DC CONVERTER 12V 2W
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-5.5V
Lowest to $11.7294
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.6415
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5.5V
Lowest to $82.1053
Recom Power
DC DC CONVERTER 20V -5V 2W
Lowest to $4.1951
Monolithic Power Systems Inc.
DC DC CONVERTER 1V 6W
Lowest to $2.7273

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess