EN
  • EN
  • DE

TDN 3-1215WISM

Part No TDN 3-1215WISM
Manufacturer Traco Power
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 24V 3W / Isolated Module DC DC Converter 1 Output 24V 125mA 4.5V - 18V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Manufacturer Traco Power
Packaging Tube
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 18V
Voltage - Output 1 24V
Current - Output (Max) 125mA
Power (Watts) 3 W
Voltage - Isolation 1.6 kV
Applications ITE (Commercial)
Features Remote On/Off, SCP
Temperature Range - Operating -40°C ~ 70°C
Efficiency 82%
Mounting Surface Mount
Case / Package 7-SMD Module, 6 Leads
Size / Dimension 0.52" L x 0.36" W x 0.40" H (13.2mm x 9.1mm x 10.2mm)
Base Product Number TDN 3
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Part Number TDN 3-1215WISM-ND,TDN3-1215WISM
Standard Package 10
Win Source Part Number 1335412-TDN 3-1215WISM
Ultra Librarian 3D Model Ultra Librarian TDN 3-1215WISM CAD Model

Description

The TDN 3-1215WISM is a 3W isolated DC-DC converter manufactured by Traco Power. It is characterized by its compact size, high efficiency, and wide input voltage range, making it suitable for various industrial and telecom applications. The converter offers a precisely regulated output voltage and features continuous short-circuit protection.

Applications:

  • Industrial Automation: Powering sensors, actuators, and control circuits.
  • Telecom Equipment: Providing isolated power for communication interfaces and control units.
  • Instrumentation: Supplying power to sensitive measurement devices and data acquisition systems.
  • Medical Equipment: Powering isolated circuits in non-critical medical devices.
  • IoT Devices: Powering remote sensors and communication modules.

Features:

  • 3W Isolated DC-DC Converter: Provides a regulated and isolated power source.
  • Wide 4:1 Input Voltage Range: Operates from 9-36 VDC.
  • Regulated Output: Ensures a stable and precise output voltage of typically +/-15V.
  • I/O Isolation 1500 VDC: Offers robust isolation between the input and output circuits.
  • Operating Temperature Range -40°C to +85°C: Suitable for harsh industrial environments.
  • Continuous Short-Circuit Protection: Protects the converter and connected circuits from damage.
  • Remote On/Off Control: Enables remote control of the converter's output.
  • Industry Standard Pinout: Simplifies integration into existing designs.
  • Fully Encapsulated Design: Provides enhanced robustness and protection against environmental factors.

Benefits:

  • Reliable Power Source: Provides a stable and isolated power supply for critical applications.
  • Versatile Application: Suitable for a wide range of industrial and telecom applications due to its wide input voltage range and compact size.
  • Enhanced System Protection: Short-circuit protection and I/O isolation enhance the safety and reliability of the overall system.
  • Easy Integration: Industry standard pinout simplifies integration into existing designs.
  • Robust Performance: Operates reliably in harsh environments due to its wide operating temperature range and fully encapsulated design.
  • Remote Control Capability: The remote on/off function allows for efficient power management.

Additional Details:

The TDN 3-1215WISM features a high efficiency rating, minimizing power dissipation and heat generation. The compact design allows for easy integration into space-constrained applications. The converter meets industry safety standards and is designed for long-term reliability.

You May Also Be Interested in

SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess