EN
  • EN
  • DE

TPD1024S

Part No TPD1024S
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description TOSHIBA Intelligent Power Device Silicon Monolithic Power MOS Integrated Circuit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 375960-TPD1024S
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPD1024S CAD Model

Description

The TPD1024S is a high-side intelligent power switch produced by Toshiba Semiconductor and Storage. It is engineered to manage power distribution effectively while providing comprehensive protection features. This device is suitable for various applications that require dependable power management and safety.

Applications

  • Automotive Electronics: Commonly utilized in automotive applications such as controlling lighting, motors, and various ECUs, offering robust protection against overcurrent and short circuits.
  • Industrial Automation: Suitable for use in industrial control systems where reliable power switching and protection are critical for operating motors, actuators, and other inductive loads.
  • Power Distribution Units (PDUs): Employed within PDUs to manage and protect power to individual outlets, guarding against overloads and short circuits in connected equipment.
  • Motor Control: Used in motor control circuits for switching power to motors and providing crucial protection against overcurrent conditions and short circuits.
  • Solenoid Control: Applied in circuits for controlling solenoids, offering safeguards against overcurrent situations and inductive voltage spikes.

Features

  • Overcurrent Protection: The TPD1024S incorporates overcurrent protection, effectively preventing damage from excessive current draw.
  • Overtemperature Protection: It includes overtemperature protection, which shuts down the switch to prevent thermal damage in case of overheating.
  • Short-Circuit Protection: The device provides short-circuit protection, shielding it from damage caused by short circuits on the load side.
  • Diagnostic Feedback: The TPD1024S offers diagnostic feedback capabilities, enabling the monitoring of switch status and detection of potential fault conditions.
  • Low On-Resistance (RDS(on)): Features a low on-resistance, which minimizes power dissipation and voltage drop across the switch, enhancing efficiency.

Benefits

  • Enhanced System Reliability: Provides improved system reliability thanks to its integrated protection against overcurrent, overtemperature, and short circuits.
  • Reduced Component Count: Integration of protection features reduces the need for external protective components, streamlining design and reducing overall component count.
  • Improved System Safety: Integrated protection enhances system safety by preventing damage and potential hazards stemming from electrical faults.
  • Simplified Design: Diagnostic feedback simplifies system monitoring and the detection of fault conditions.
  • Increased Efficiency: Low on-resistance improves energy efficiency by reducing power dissipation within the switch.

Additional Details

Key specifications for the TPD1024S include its operating voltage range, maximum current rating, on-resistance (RDS(on)), and thermal resistance. It’s also vital to review the diagnostic capabilities and their implementation detailed in the datasheet. Typically, the device is available in surface-mount packages such as SOP-8. The datasheet offers comprehensive information on the switch's behavior during fault conditions and its response time, which is crucial for designing reliable power control systems.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess