EN
  • EN
  • DE

TPCP8006

Part No TPCP8006
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Description Field Effect Transistor Silicon N-Channel MOS Type (U-MOS IV)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 219910-TPCP8006
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPCP8006 CAD Model

Description

The TPCP8006 is a P-channel MOS field-effect transistor manufactured by Toshiba Semiconductor and Storage. This MOSFET is engineered for applications requiring efficient power management and switching capabilities in a compact form factor. It leverages advanced process technology to achieve low on-resistance and fast switching speeds.

Applications:

  • DC-DC Converters: Used for voltage regulation and power conversion in a variety of electronic devices.
  • Load Switching: Enables efficient power distribution and control in various systems.
  • Portable Devices: Ideal for power management in smartphones, tablets, laptops, and other battery-powered devices.
  • Motor Control: Suitable for driving small motors efficiently in applications such as robotics and automation.
  • LED Lighting: Used in LED driver circuits to provide efficient and reliable lighting solutions.

Features:

  • Low On-Resistance: Minimizes power loss and improves overall energy efficiency.
  • Fast Switching Speed: Allows for high-frequency operation, resulting in faster response times.
  • Low Gate Charge: Reduces the power required to drive the MOSFET, simplifying circuit design.
  • Surface Mount Package: Facilitates compact designs and efficient heat dissipation.
  • P-Channel Configuration: Well-suited for low-side switching applications.
  • Pb-Free Plating: Complies with environmental regulations.

Benefits:

  • Enhanced Energy Efficiency: The low on-resistance reduces power dissipation, leading to cooler operation and extended battery life in portable devices.
  • Improved System Performance: Fast switching speeds enable higher operating frequencies, resulting in faster response times and improved overall system performance.
  • Simplified Circuit Design: The low gate charge reduces driving power requirements, simplifying circuit design and reducing component count.
  • Compact Device Design: The surface mount package allows for smaller and more compact electronic devices.
  • Environmental Compliance: The Pb-free plating ensures compliance with environmental regulations.

Additional Details:

The TPCP8006 is typically housed in a small surface mount package such as SOP-8. Key specifications include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and power dissipation (PD). It is crucial to consult the official Toshiba datasheet for precise electrical characteristics, thermal resistance, and other performance metrics to ensure proper application and operation. These specifications are essential for optimizing the device's performance within the intended application.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9439 $58.3170
75+ $1.5951 $119.6325
115+ $1.5454 $177.7210
155+ $1.4957 $231.8335
200+ $1.4461 $289.2200
270+ $1.2959 $349.8930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 138,800 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess