EN
  • EN
  • DE

TPC8084,LQ

Part No TPC8084,LQ
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840860-TPC8084,LQ
Ultra Librarian 3D Model Ultra Librarian TPC8084,LQ CAD Model

Description

The TPC8084 is a sophisticated N-channel power MOSFET from Toshiba Semiconductor and Storage, designed for high-efficiency switching applications. This device boasts a low drain-source on-resistance, contributing to reduced power loss and improved thermal performance. The 'LQ' suffix indicates a specific packaging and tape/reel option.

Applications

  • DC-DC converters: Used in voltage regulation modules (VRMs) for efficient power conversion.
  • Load switches: Provides effective control of power distribution in various systems.
  • Power management circuits: Implemented in portable devices, servers, and industrial equipment for optimized power usage.
  • Motor control applications: Employed in controlling small DC motors.

Features

  • Low drain-source on-resistance (RDS(on)): Minimizes conduction losses, enhancing efficiency.
  • High-speed switching: Enables rapid switching transitions, reducing switching losses.
  • Low gate charge (Qg): Reduces the drive power requirements, simplifying the driving circuitry.
  • Avalanche-rated: Offers robustness against transient voltage spikes.
  • RoHS compliant: Adheres to environmental standards for lead-free manufacturing.

Benefits

  • Improved energy efficiency: Low RDS(on) reduces power dissipation, leading to energy savings.
  • Enhanced thermal performance: Lower power loss results in reduced heat generation, improving system reliability.
  • Simplified driving circuitry: Low gate charge reduces the complexity and cost of the gate drive circuit.
  • Increased system reliability: Avalanche rating protects the MOSFET from voltage transients.
  • Environmentally friendly: RoHS compliance ensures adherence to environmental regulations.

Technical Specifications: While specific values vary based on batch and testing conditions, typical specifications include a drain-source voltage (VDS) rating of around 30V, a continuous drain current (ID) rating of approximately 8A, and an RDS(on) of around 12 mΩ at a gate-source voltage (VGS) of 10V. Consult the official Toshiba datasheet for precise values.

You May Also Be Interested in

Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess