EN
  • EN
  • DE

TPC8053-H(TL12L.Q)

Part No TPC8053-H(TL12L.Q)
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Description TOSHIBA Field Effect Transistor Silicon N-Channel MOS Type (U-MOS-H)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 219750-TPC8053-H(TL12L.Q)
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPC8053-H(TL12L.Q) CAD Model

Description

The TPC8053-H(TL12L.Q) is an N-channel power MOSFET manufactured by Toshiba Semiconductor and Storage, meticulously engineered for optimized power management solutions. Leveraging Toshiba's advanced trench process technology, this MOSFET boasts exceptionally low on-resistance and superior switching performance. These attributes contribute to enhanced energy efficiency and reduced heat dissipation, making it an ideal choice for thermally sensitive applications. Encased in a compact SOP-8 surface-mount package, it facilitates seamless integration into densely populated circuit boards. The (TL12L.Q) suffix denotes specific packaging and traceability attributes critical for manufacturing and quality assurance processes.

Applications

  • DC-DC converters in a wide array of electronic devices
  • Load switching applications demanding efficient power regulation
  • Power management circuits in portable electronic equipment, such as laptops and mobile phones
  • Motor control systems for small-scale motors
  • LED driver circuits employed in lighting solutions

Features

  • N-channel enhancement mode MOSFET configuration
  • Extremely low drain-source on-resistance (RDS(ON)) for minimized power losses
  • Robust drain current (ID) handling capability to support diverse load requirements
  • Space-saving SOP-8 surface-mount package for high-density designs
  • Logic-level gate drive compatibility for seamless integration with microcontrollers
  • Low input capacitance to enhance switching characteristics
  • High-speed switching performance for efficient operation

Benefits

  • Superior Energy Efficiency: The ultra-low RDS(ON) significantly reduces power dissipation, resulting in improved energy efficiency in power conversion applications.
  • Enhanced Thermal Performance: Minimized heat generation simplifies thermal management and reduces the need for bulky heatsinks, optimizing system size and cost.
  • Compact Footprint: The small SOP-8 package enables the creation of compact and densely packed circuit layouts, maximizing space utilization.
  • Simplified Control Scheme: Logic-level gate drive allows for direct control from microcontrollers, streamlining circuit design and reducing component count.
  • Improved System Reliability: Fast switching speeds minimize switching losses and reduce stress on other components, enhancing the overall reliability and longevity of the system.

Additional Details

The TPC8053-H(TL12L.Q) features a drain-source voltage (VDSS) rating of 30V and a continuous drain current (ID) rating of up to 9A. The typical drain-source on-resistance (RDS(ON)) is approximately 7.5 mΩ when the gate-source voltage (VGS) is set to 4.5V. The gate threshold voltage (VGS(th)) typically ranges from 1V to 2.5V. The device also exhibits a low gate charge (Qg), which contributes to its fast switching behavior. The operating junction temperature range extends from -55°C to 150°C. This MOSFET adheres to RoHS compliance. The (TL12L.Q) suffix specifies tape and reel packaging tailored for automated assembly lines, incorporating detailed traceability information for stringent quality control. The TPC8053-H(TL12L.Q) is meticulously crafted for applications that demand both exceptional power efficiency and precise control within a miniaturized form factor.

You May Also Be Interested in

Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess