EN
  • EN
  • DE

TPC8050-H,LQ

Part No TPC8050-H,LQ
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+14+
Reference case SOP8
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 750240-TPC8050-H,LQ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPC8050-H,LQ CAD Model

Description

The TPC8050-H,LQ is a sophisticated N-channel power MOSFET from Toshiba Semiconductor and Storage. This device is designed for high-efficiency power management applications, boasting low on-resistance and fast switching speeds. It's a surface-mount device packaged in a SOP-8, making it suitable for automated assembly processes.

Applications:

  • DC-DC Converters: Used extensively in voltage regulation circuits for converting one DC voltage level to another.
  • Load Switching: Efficiently switches power to various loads in electronic systems.
  • Power Management in Portable Devices: Commonly found in smartphones, tablets, and laptops for battery management and power distribution.
  • Motor Control Circuits: Used to drive small DC motors with precise control.
  • Backlight Inverters: Used in LCD displays to generate high voltage for the backlight.

Features:

  • Low Drain-Source On-Resistance (RDS(on)): Minimizes power loss during conduction, improving overall efficiency.
  • Fast Switching Speed: Enables high-frequency operation, reducing switching losses.
  • Low Gate Charge: Reduces the power required to drive the MOSFET, further improving efficiency.
  • Surface Mount Package (SOP-8): Facilitates automated assembly and reduces board space.
  • RoHS Compliant: Environmentally friendly, meeting Restriction of Hazardous Substances directives.

Benefits:

  • Improved Efficiency: Low RDS(on) and fast switching speeds contribute to higher energy efficiency in power conversion applications.
  • Reduced Power Dissipation: Minimizes heat generation, allowing for smaller heat sinks and improved system reliability.
  • Compact Design: Surface mount package enables smaller and more compact electronic designs.
  • Enhanced Reliability: Robust design ensures stable performance under various operating conditions.
  • Simplified Assembly: Surface mount package is compatible with automated assembly processes, reducing manufacturing costs.

Additional Details:

The TPC8050-H,LQ features a drain-source voltage (VDSS) rating of usually 60V, and a continuous drain current (ID) rating dependent on thermal conditions and the specific application, check datasheet for details. The gate-source voltage (VGS) rating is typically ±20V. Its thermal resistance is optimized for efficient heat dissipation. The device is designed to operate over a wide temperature range, making it suitable for various environments. The specific RDS(on) value is specified in the datasheet and depends on the gate-source voltage applied. Proper gate drive circuitry is essential for optimal performance and to prevent damage to the MOSFET. The "LQ" suffix may denote specific packing or manufacturing variations; consult the datasheet for details.

You May Also Be Interested in

Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess