EN
  • EN
  • DE

TPC6001

Part No TPC6001
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Description MOSFET N-CH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 219698-TPC6001
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPC6001 CAD Model

Description

The TPC6001 is an N-channel MOS field-effect transistor from Toshiba Semiconductor and Storage. It's designed for power management applications where efficient switching and low on-resistance are crucial.

Applications:

  • Power supplies
  • DC-DC converters
  • Load switches
  • Motor control circuits
  • Portable equipment

Features:

  • N-Channel MOSFET: Allows for efficient switching in power applications.
  • Low On-Resistance (RDS(on)): Minimizes power loss and heat generation during operation. Lower RDS(on) values contribute to higher efficiency.
  • Low Gate Charge (Qg): Enables faster switching speeds and reduces gate drive requirements.
  • Avalanche Capability: Provides robustness against voltage spikes and transients.
  • Surface Mount Package: Facilitates automated assembly and compact design.
  • Lead-Free: Compliant with environmental regulations.

Benefits:

  • Improved Power Efficiency: The low on-resistance minimizes power dissipation, leading to higher overall efficiency in power management systems.
  • Reduced Heat Generation: Lower RDS(on) results in less heat being generated, improving reliability and extending the lifespan of the device and surrounding components.
  • Faster Switching Speeds: The low gate charge allows for quicker switching, enabling higher frequency operation in DC-DC converters and other applications.
  • Enhanced System Reliability: The avalanche capability provides protection against voltage transients, increasing the robustness and reliability of the system.
  • Compact Design: The surface mount package allows for smaller and more compact circuit designs.

Additional Details:

The TPC6001 typically comes in a small surface-mount package, such as a SOP-8 or similar. Key electrical specifications include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), pulsed drain current (IDP), and total power dissipation (PD). The specific values for these parameters will depend on the operating conditions and should be verified in the datasheet. Gate threshold voltage (Vth) is also an important parameter to consider when designing the gate drive circuitry.

Proper thermal management techniques, such as heat sinking or forced air cooling, may be necessary in applications where the TPC6001 is subjected to high power dissipation. The device should be operated within its specified voltage, current, and temperature ratings to ensure optimal performance and reliability. Refer to the manufacturer's datasheet for detailed specifications, application notes, and recommended operating conditions.

You May Also Be Interested in

Advanced Power Electronics Corp.
MOSFET N-CH 30V 22A DFN5X6
Need more? Email Us
UMW
MOSFET N-CH 650V 5A TO220F
Lowest to $0.1657
Advanced Power Electronics Corp.
MOSFET N-CH 250V 62A TO-263
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 150V 6.5A SOIC-8
Need more? Email Us
UMW
20V 4.2A [email protected],4.2A 1.38W 50
Need more? Email Us
UMW
30V 2.6A 130MR@10V,2.6A 1.4W 3V@
Lowest to $0.0267
Advanced Power Electronics Corp.
MOSFET N-CH 40V 40A DFN5X6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 100V 100A DFN5X6
Need more? Email Us
UMW
60V 2A 1.25W 160MR@10V,2A 3V@250
Lowest to $0.0530

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess