EN
  • EN
  • DE

TMP87CM21CFG-7EA7

Part No TMP87CM21CFG-7EA7
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840698-TMP87CM21CFG-7EA7
Ultra Librarian 3D Model Ultra Librarian TMP87CM21CFG-7EA7 CAD Model

Description

The TMP87CM21CFG-7EA7 is a microcontroller manufactured by Toshiba Semiconductor and Storage. Part of the TMP87C series, this microcontroller is likely designed for embedded systems applications requiring integrated control and processing capabilities. While specific details on the '7EA7' sub-designation are unavailable without further documentation, it signifies a particular configuration or revision within the TMP87CM21CFG product line.

Microcontrollers such as the TMP87CM21CFG typically integrate various functional blocks onto a single chip, including a central processing unit (CPU), memory (ROM, RAM, EEPROM), input/output (I/O) ports, timers, and communication interfaces. This integration makes them suitable for controlling a wide range of devices and systems.

Applications

  • Consumer electronics
  • Industrial control systems
  • Home appliances
  • Automotive electronics (depending on specific certification)
  • Embedded control in machinery

Features

  • Integrated CPU core (likely an 8-bit or 16-bit architecture, typical for the TMP87C series)
  • On-chip ROM (Read-Only Memory) for program storage
  • On-chip RAM (Random Access Memory) for data storage and manipulation
  • Multiple I/O ports for interfacing with external devices
  • Timers/Counters for timing and control functions
  • Serial communication interfaces (e.g., UART, SPI) for data transfer
  • Interrupt handling capabilities for responding to external events
  • Power saving modes to reduce energy consumption

Benefits

  • Compact size due to integration of multiple functions
  • Cost-effective solution for embedded control applications
  • Flexibility in programming and control logic
  • Low power consumption (depending on the specific mode of operation)
  • Simplified system design due to integrated peripherals

Due to the limited availability of public information regarding the specific technical specifications of the TMP87CM21CFG-7EA7, it is recommended to consult the official Toshiba Semiconductor and Storage documentation or contact their support channels for precise details on memory sizes, clock speeds, I/O configurations, and other relevant parameters. These details are critical for ensuring proper integration and operation within a target application.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Lowest to $2.2499
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6525 $57.9150
15+ $7.9201 $118.8015
23+ $7.6726 $176.4698
32+ $7.4250 $237.6000
41+ $7.1776 $294.2816
54+ $6.4350 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 199 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess