EN
  • EN
  • DE

TLP714(TP.F)

Part No TLP714(TP.F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case SOP-6
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 716721-TLP714(TP.F)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP714(TP.F) CAD Model

Description

The TLP714(TP.F) is a high-isolation voltage, small outline photocoupler from Toshiba Semiconductor and Storage. This device consists of a gallium arsenide infrared emitting diode optically coupled to a phototransistor. It is housed in a 5-pin SO6 package, making it suitable for high-density mounting applications where board space is a premium.

Applications

  • Programmable Logic Controllers (PLCs): Used for isolating input and output signals in industrial automation systems.
  • Inverter Circuits: Provides isolation in inverter control circuits for motor drives and power supplies.
  • Switching Power Supplies: Offers isolation feedback in power supply circuits for improved safety and regulation.
  • Digital Interfaces for Instrumentation: Used in test and measurement equipment to isolate sensitive analog circuitry from digital control signals.
  • General Purpose Isolation: Suitable for various applications requiring electrical isolation between control and load circuits.

Features

  • High Isolation Voltage: Offers a high isolation voltage rating (typically 3750 Vrms), ensuring robust electrical isolation between the input and output.
  • Small Outline Package: SO6 package for high-density mounting.
  • High Collector-Emitter Voltage: High collector-emitter voltage rating which allows for switching of higher voltage signals.
  • CTR (Current Transfer Ratio): Good current transfer ratio ensures efficient signal transfer.
  • Low Input Current: Requires a low input current to activate, minimizing power consumption.

Benefits

  • Enhanced Safety: The high isolation voltage provides a crucial safety barrier, protecting users and equipment from high voltage hazards.
  • Noise Immunity: Optocouplers inherently offer excellent noise immunity by breaking the ground loop, preventing noise from propagating between circuits.
  • Compact Design: The small SO6 package allows for space-saving design in densely populated circuit boards.
  • Reliable Signal Transfer: Provides reliable signal transfer while maintaining electrical isolation.
  • Reduced Ground Loops: Eliminates ground loops, improving signal integrity and reducing the risk of system errors.

Additional Details

The TLP714(TP.F) is designed to meet stringent industrial safety standards. Its key technical specifications include a forward current (IF) rating, collector-emitter voltage (VCEO), and isolation voltage (BVS). It is typically used with a current limiting resistor on the input side to protect the LED and ensure proper operation. Proper PCB layout techniques, such as creating adequate creepage and clearance distances, are crucial for maintaining the rated isolation voltage.

This device is lead-free and RoHS compliant.

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9090 $59.0850
140+ $0.8512 $119.1680
215+ $0.8212 $176.5580
305+ $0.7623 $232.5015
395+ $0.7334 $289.6930
495+ $0.7046 $348.7770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 81,442 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess