EN
  • EN
  • DE

TLP621-4(GBF)

Part No TLP621-4(GBF)
Manufacturer Toshiba Semiconductor and Storage
Catalog Optoisolators - Transistor, Photovoltaic Output
Description Optoisolator Transistor Output 5300Vrms 4 Channel
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 218302-TLP621-4(GBF)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLP621-4(GBF) CAD Model

Description

The TLP621-4(GBF) is a four-channel phototransistor coupler from Toshiba Semiconductor and Storage. It's designed for applications requiring electrical isolation between input and output circuits. This optocoupler utilizes a gallium arsenide infrared emitting diode as the input light source and a phototransistor as the output detector, ensuring reliable signal transmission while maintaining high isolation voltage.

Applications

  • Programmable Logic Controllers (PLCs): Used for isolating input/output modules.
  • Inverter Control: Provides isolation in inverter circuits.
  • Office Automation Equipment: Implemented in various office machines for signal isolation.
  • Factory Automation Equipment: Plays a role in isolating control signals within industrial machinery.
  • Telecommunication: Used for isolating telecom circuits.

Features

  • Four-Channel Configuration: Contains four independent optocoupler channels in a single package.
  • High Isolation Voltage: Offers a high isolation voltage rating (typically 5000 Vrms).
  • Current Transfer Ratio (CTR): Provides a good current transfer ratio, ensuring efficient signal transfer.
  • Compact Package: Space-saving design for high-density mounting.
  • Operating Temperature Range: Wide operating temperature range, suitable for various environments.

Benefits

  • Electrical Isolation: Protects sensitive circuits from high voltage surges and noise.
  • Improved System Reliability: Enhances system reliability by preventing ground loops and interference.
  • Simplified Circuit Design: Facilitates circuit design by providing a simple interface between different voltage levels.
  • Space Saving: The multi-channel configuration reduces board space requirements.
  • Enhanced Safety: Increases safety by isolating hazardous voltages from user interfaces.

Additional Details

The TLP621-4(GBF) comes in a DIP16 package. Key specifications include a collector-emitter voltage (VCEO), isolation voltage, and operating temperature range. The current transfer ratio is a critical parameter for determining the optocoupler's performance in different circuit configurations. The 'GBF' suffix often indicates specific testing or quality control standards applied during manufacturing. Always consult the official Toshiba datasheet for detailed electrical characteristics, timing diagrams, and application notes.

You May Also Be Interested in

Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 3.75KV 2CH TRANS 8SOIC
Lowest to $12.1530
Broadcom Limited
OPTOISO 3.75KV 2CH PHVOLT 8DIPGW
Need more? Email Us
Fairchild/ON Semiconductor
OPTOCOUPLER SGL TRANS OUT 8-SOIC
Need more? Email Us
Vishay
OPTOISO 5KV TRANS W/BASE 6SOP
Lowest to $0.2745
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6DIP
Lowest to $1.1381
Fairchild/ON Semiconductor
OPTOISOLTR 5.3KV PHOTO FET 6-SMD
Lowest to $0.6376
CEL
OPTOISOLATOR 2.5KV DARL 4SMD
Lowest to $0.6255
Broadcom Limited
OPTOISOLTR 5KV 4CH TRANS 16-DIP
Lowest to $1.2869
Lite-On Inc.
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.1016

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess