The TLP4192G is a solid-state relay (SSR) manufactured by Toshiba Semiconductor and Storage. It's designed for switching applications requiring high isolation voltage and reliability. This SSR uses an infrared LED as an input and a MOSFET as an output switch, providing galvanic isolation between the control circuit and the load circuit.
Applications
- Industrial control systems
- Programmable logic controllers (PLCs)
- Temperature controllers
- AC load switching
- Security systems
Features
- High isolation voltage (typically 3750 Vrms)
- Low on-resistance
- AC/DC output
- Surface mount package
- Zero-cross function
- Low input control current
- RoHS compliant
Benefits
- Enhanced safety and reliability through high isolation voltage.
- Efficient switching with low on-resistance.
- Versatile applications due to AC/DC output capability.
- Simplified assembly with surface mount packaging.
- Reduced EMI with zero-cross function (for AC loads).
- Low power consumption due to low input control current.
- Environmentally friendly due to RoHS compliance.
Technical Specifications
The TLP4192G typically has a load voltage rating of up to 400V and a load current rating of up to 1.2A. The on-resistance is typically less than 2 ohms. The input control current is typically around 5mA. The device is available in a surface-mount package, such as a SO4. The operating temperature range is typically -40°C to +100°C. It offers a fast turn-on and turn-off time.