EN
  • EN
  • DE

TLP383(Y-TPLE(T

Part No TLP383(Y-TPLE(T
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Tr-cplr DC Inpt Wbody SO6L
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 978581-TLP383(Y-TPLE(T
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP383(Y-TPLE(T CAD Model

Description

The TLP383(Y-TPLE(T is a high-speed photocoupler from Toshiba Semiconductor and Storage. It consists of a GaAlAs light-emitting diode (LED) optically coupled to a high-gain, high-speed photodetector IC. This configuration allows for electrical isolation between the input and output circuits, while providing high-speed data transmission capabilities.

Applications

      
  • Digital logic interface: Used to isolate and interface between different digital logic levels and systems.
  •   
  • Programmable logic controllers (PLCs): Employed in PLCs for isolating input and output modules.
  •   
  • Inverter control: Utilized in inverter circuits for motor control and power conversion.
  •   
  • High-speed data transmission: Found in applications requiring high-speed data transmission with electrical isolation.
  •   
  • Switching power supplies: Provides feedback isolation in switching power supplies.

Features

      
  • High-speed data transmission: Supports data rates up to several Mbps, enabling high-speed communication.
  •   
  • High common-mode transient immunity: Offers high immunity to common-mode noise, ensuring reliable data transmission in noisy environments.
  •   
  • High isolation voltage: Provides a high isolation voltage rating, ensuring safety in high-voltage applications.
  •   
  • Wide operating temperature range: Operates over a wide temperature range, making it suitable for industrial applications.
  •   
  • Compact package: Available in a compact package, saving board space.

Benefits

      
  • Improved data integrity: High common-mode transient immunity ensures reliable data transmission even in noisy environments.
  •   
  • Enhanced safety: The high isolation voltage provides protection against voltage transients and ground loops.
  •   
  • Increased system performance: High-speed data transmission enables faster communication and control.
  •   
  • Versatile application: Suitable for a wide range of applications due to its high performance and reliability.
  •   
  • Reduced system cost: Integrated design reduces the number of external components required.

Additional Details

The TLP383(Y-TPLE(T) typically requires a low input current for activation. The output is a digital signal that can be directly interfaced with logic circuits. The operating temperature range is typically from -40°C to +100°C. Detailed specifications, such as the maximum data rate and common-mode transient immunity, can be found in the datasheet. The device is RoHS compliant.

You May Also Be Interested in

C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
TDK Corporation
Need more? Email Us
Hewlett Packard
Need more? Email Us
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,077 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess