EN
  • EN
  • DE

TLP3107

Part No TLP3107
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description Normally off (1-Form-A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1269762-TLP3107
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLP3107 CAD Model

Description

The TLP3107 is a solid-state relay (SSR) manufactured by Toshiba Semiconductor and Storage. This device is designed for a variety of switching applications, offering electrical isolation between the control circuit and the load circuit. It utilizes a Gallium Arsenide (GaAs) infrared emitting diode (IRED) as the input stage and a photo-MOSFET as the output stage.

Applications:

  • Industrial Control Systems: Switching loads in programmable logic controllers (PLCs) and other industrial automation equipment.
  • Security Systems: Controlling access and alarm systems.
  • Instrumentation: Switching signals in test and measurement equipment.
  • Office Automation Equipment: Controlling peripherals and power supplies in printers, copiers, and other office machines.
  • Heating, Ventilation, and Air Conditioning (HVAC) Systems: Switching relays and controlling motor loads.

Features:

  • High Isolation Voltage: Provides a high level of electrical isolation between the input and output.
  • Low On-Resistance: Minimizes voltage drop and power dissipation in the on state.
  • Small Package: Compact package size for space-constrained applications.
  • High Switching Speed: Offers fast switching speeds compared to electromechanical relays.
  • Long Life: Solid-state design ensures long operating life and high reliability.
  • Low Input Control Current: Requires a small input current for activation.

Benefits:

  • Electrical Isolation: Protects sensitive control circuitry from high voltage transients and noise.
  • Reliable Switching: Solid-state design eliminates mechanical wear and tear, ensuring reliable switching performance.
  • Reduced Power Consumption: Low on-resistance and low control current contribute to reduced power consumption.
  • Compact Design: Saves board space in densely populated electronic circuits.
  • Fast Response Time: Enables rapid switching for real-time control applications.
  • Silent Operation: Operates silently compared to electromechanical relays.

Additional Details:

The TLP3107 typically comes in a surface-mount package. It is important to adhere to the recommended operating conditions and derating curves specified in the datasheet to ensure reliable performance. The device is sensitive to electrostatic discharge (ESD) and should be handled with appropriate precautions. The input control voltage and current should be within the specified limits to avoid damage to the internal IRED. It is recommended to use an appropriate series resistor to limit the input current. Proper heat sinking may be required depending on the load current and ambient temperature.

You May Also Be Interested in

Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0729 $54.6561
21+ $4.9829 $104.6409
32+ $4.8271 $154.4672
43+ $4.6714 $200.8702
56+ $4.5157 $252.8792
75+ $4.0486 $303.6450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess