EN
  • EN
  • DE

TLP3052(TP1,S,C,F)

Part No TLP3052(TP1,S,C,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Optoisolators - Triac, SCR Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Triac,SCR Output
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 218187-TLP3052(TP1,S,C,F)
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP3052(TP1,S,C,F) CAD Model

Description

The TLP3052(TP1,S,C,F) is a photocoupler manufactured by Toshiba Semiconductor and Storage, featuring a gallium arsenide infrared emitting diode (LED) optically coupled to a silicon photo-triac. This device is engineered for applications requiring electrical isolation and AC load switching capabilities, offering a reliable interface between low-voltage control circuits and high-voltage AC power.

Applications

  • Solid State Relays (SSRs): Used as a crucial component in SSRs for switching AC loads without any mechanical contacts.
  • Industrial Control Systems: Employed within industrial automation equipment for isolated control of AC-powered components.
  • Lighting Control Systems: Incorporated in lighting control systems for dimming and switching AC-powered lights.
  • AC Motor Control: Utilized in AC motor control circuits, providing electrical isolation between the control circuit and the motor.
  • Appliance Control: Found in various appliances such as washing machines and air conditioners to switch AC loads securely.

Features

  • High Isolation Voltage: Provides a significant level of electrical isolation between the input and output circuits.
  • Photo-Triac Output: Employs a photo-triac for efficient and dependable AC load switching performance.
  • Low Trigger Current: Requires minimal input current to activate the triac, thereby minimizing power consumption.
  • Compact Package: Features a small footprint design to conserve space on circuit boards.
  • RoHS Compliant: Complies with current environmental regulations, ensuring it is free of hazardous substances.

Benefits

  • Enhanced Safety: Protects sensitive control circuits from high-voltage AC power, enhancing overall system safety.
  • Improved Reliability: Solid-state design extends the operational lifespan compared to traditional mechanical relays.
  • Noise Reduction: Isolates circuits, which minimizes electrical noise and potential interference.
  • Simplified Design: Simplifies the design process for AC load control circuits, improving efficiency.
  • Reduced Maintenance: Solid-state construction minimizes the requirements for regular maintenance.

Additional Details

The TLP3052(TP1,S,C,F) photocoupler operates when the LED emits infrared light when forward biased, and this light then activates the photo-triac, facilitating current flow through the AC load. The (TP1,S,C,F) suffix denotes particular testing, packaging, and taping options specific to this variant.

Critical specifications include the repetitive peak off-state voltage (VDRM), the on-state RMS current (IT(RMS)), and the isolation voltage (Viso). The typical operating temperature range is between -30°C and +100°C. Appropriate component selection and effective thermal management are essential for ensuring reliable and safe operation within specified parameters.

You May Also Be Interested in

Vishay
OPTOCOUPLER PHOTOTRIAC 800V SMD4
Lowest to $1.1642
LITE-ON Technology
OPTOISOLATOR 5KV TRIAC 6SMD
Lowest to $0.1455
Vishay
Optocoupler, Phototriac Output, High dV/dt, Very Low Input Current
Need more? Email Us
Everlight Electronics Co Ltd
OPTOISOLATOR 5KV TRIAC 6SMD
Lowest to $0.1722
ON Semiconductor
6-Pin DIP Triac Drivers | OPTOISOLATOR 5KV TRIAC 6SMDIP-B
Lowest to $4.1785
Vishay
OPTOISOLATOR 5.3KV TRIAC 6SMD
Lowest to $1.0840
LITE-ON Technology
OPTOISOLATOR 5KV TRIAC 6SMD
Lowest to $0.1397
Vishay
OPTOISOLATOR 5.3KV TRIAC 6SMD
Need more? Email Us
Panasonic
Phototriac coupler ideal for triac driver with wide variation Triac driver for SSRs | OPTOISOLATOR 5KV TRIAC 4SMD
Lowest to $0.6773

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5128 $58.9720
275+ $0.4216 $115.9400
425+ $0.4077 $173.2725
585+ $0.3950 $231.0750
760+ $0.3823 $290.5480
1,015+ $0.3419 $347.0285
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess