The TLP260J(V4-TPLPF) is a high-speed logic output photocoupler manufactured by Toshiba Semiconductor and Storage. It consists of a GaAlAs light-emitting diode optically coupled to a high-speed photodetector. This configuration provides electrical isolation between the input and output sides.
Applications
- Digital logic isolation
- Microprocessor system interfaces
- Programmable controllers
- Noise suppression in switching power supplies
- Signal transmission between circuits of different potential
Features
- High speed operation: 10 Mbps (typ.)
- Guaranteed performance from 0°C to 70°C
- Isolation voltage: 2500 Vrms (min.)
- TTL compatible
- Open collector output
- Pb-free
Benefits
- Provides electrical isolation to protect sensitive circuits from high voltages or noise.
- Enables fast and reliable data transfer in digital systems.
- Ensures consistent performance over a wide temperature range.
- Simplifies interfacing with TTL logic circuits.
- Allows for flexible output configuration.
- Complies with environmental regulations.
Additional Details
The TLP260J(V4-TPLPF) is available in an 8-pin DIP package. It requires an external pull-up resistor on the output. The input forward current and output supply voltage should be within the specified limits in the datasheet. It is designed for through-hole mounting. Proper decoupling capacitors should be used to minimize noise.