EN
  • EN
  • DE

TLP227A-2(F)

Part No TLP227A-2(F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Solid State Relays
Description Relay SSR 50mA 1.3V DC-IN 0.5A 60V 8-Pin PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Fall Time 100 µs
Forward Current 7.5 mA
Forward Voltage 1.3 V
Input Current 50 mA
Isolation Voltage 2.5 kV
Max Input Current 50 mA
Max Input Voltage 1.3 V
Maximum Operating Temperature 85 °C
Max Output Current 500 mA
Max Output Voltage 60 V
Min Operating Temperature -40 °C
Mount Through Hole
Number of Channels 2
Number of Pins 8
Output Current 500 mA
Radiation Hardening No
Reverse Voltage (DC) 5 V
Rise Time 600 µs
RoHS Compliant
Win Source Part Number 1099886-TLP227A-2(F)
Categories Solid State Relays
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP227A-2(F) CAD Model

Description

The TLP227A-2(F) is a solid-state relay (SSR) manufactured by Toshiba Semiconductor and Storage. It's designed to provide electrical isolation between control and load circuits, offering a reliable and efficient switching solution for various applications.

Applications

  • Programmable Logic Controllers (PLCs): Used for isolating output and input modules in industrial automation.
  • Automatic Test Equipment (ATE): Switching and isolation in test and measurement setups.
  • Security Systems: Reliable switching in alarm and security devices.
  • Building Automation Systems: Lighting, HVAC, and access control.
  • Power Supplies: Isolation in power supply circuits.

Features

  • High Isolation Voltage: Ensures a high level of electrical isolation.
  • Low On-Resistance: Minimizes power dissipation and voltage drop.
  • High Switching Speed: Enables fast and efficient switching.
  • Compact Package: Small footprint allows for high-density PCB designs.
  • Lead-Free: Compliant with environmental regulations.

Benefits

  • Enhanced Safety: Protects control circuits from high-voltage transients.
  • Improved Reliability: Solid-state design reduces wear and tear.
  • Energy Efficiency: Low on-resistance reduces power consumption.
  • Space Saving: Compact package facilitates miniaturization of electronic devices.
  • Quiet Operation: No mechanical parts result in silent switching.

Additional Details

The TLP227A-2(F) solid-state relay typically includes an LED on the input side and a MOSFET or other semiconductor switch on the output side. When current is applied to the LED, it activates the output switch, closing the relay. Key specifications include input forward current, load voltage, load current, on-resistance, and isolation voltage. Consult the datasheet for the device's specific ratings and characteristics.

This SSR provides a robust and efficient solution for isolating control and load circuits, ensuring reliable performance in demanding applications.

You May Also Be Interested in

Omron
SSR RELAY SPST-NO 2A 100-240V
Need more? Email Us
Omron
SSR RELAY SPST-NO 1A 75-264V
Need more? Email Us
Omron
RELAY
Need more? Email Us
Omron
SSR RELAY 35A 200-480V
Need more? Email Us
Omron
SSR RELAY SPST-NO 25A 75-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 3-125V
Need more? Email Us
Omron
SSR RELAY SPST-NO 1A 75-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 3A 5-24V
Need more? Email Us
Omron
SSR RELAY SPST-NO 3A 5-24V
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess