EN
  • EN
  • DE

TLP190B(U,C,F)

Part No TLP190B(U,C,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISOLTR 2.5KV PHVOLT 6-MFSOP / Optocoupler DC-IN 1-CH Linear Photovoltaic DC-OUT 4-Pin MFSOP Magazine
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Toshiba Semiconductor and Storage
Packaging Tube
Number of Channels 1
Voltage - Isolation 2500Vrms
Turn On / Turn Off Time (Typ) 200μs, 1ms
Input Type DC
Output Type Photovoltaic
Output Voltage MAX 8V
Output Current per Channel 12μA
Voltage - Forward (Vf) (Typ) 1.4V
Current - DC Forward (If) (Maximum) 50mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 6-SMD (4 Leads), Gull Wing
Manufacturer Package 6-MFSOP, 4 Lead
Win Source Part Number 797033-TLP190B(U,C,F)
Popularity Medium
Supply and Demand Status Limited
Family Name TLP190B
Introduction Date February 27, 1998
ECCN EAR99
Country of Origin Japan
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian TLP190B(U,C,F) CAD Model

Description

The Toshiba Semiconductor and Storage TLP190B(U,C,F) is a photovoltaic output type optoisolator.

  • Voltage Isolation: 2500Vrms
  • Output Voltage Max: 8V
  • Package: 6-SMD (4 leads), gull wing
  • Mounting: SMD
  • Voltage Forward (Vf) (typ): 1.4V
  • Rise/Fall Time (typ): -
  • Number of Channels: 1
  • Input Type: DC
  • Turn On/Turn Off Time (typ): 200μs, 1ms
  • Family Name: TLP190B
  • Category: Isolators
  • Manufacturer Package: 6-MFSOP, 4 lead
  • Output Current Per Channel: 12μA
  • Current-DC Forward (If) (maximum): 50mA
  • Alternative Parts (Cross-Reference): TLP190B(TPL.U.C.F), TLP190B, TLP190B(TPR), TLP190B(U,C,F), TLP190B(TPR), TLP190B(TPL,U,C,F), TLP190B(TPR,U,C,F)
  • Introduction Date: February 27, 1998
  • ECCN: EAR99
  • Country of Origin: Japan
  • Estimated EOL Date: 2026
  • Supply and Demand Status: Limited
  • Win Source Part Number: 797033-TLP190B(U,C,F)

You May Also Be Interested in

Toshiba Semiconductor and Storage
OPTOISOLATOR 2.5KV TRANS 4-SOP
Lowest to $2.8677
Isocom Components 2004 LTD
OPTOISO 5KV TRANS W/BASE 8SMD
Lowest to $0.2498
Broadcom Limited
OPTOISO 3.75KV 2CH PHVOLT 8DIPGW
Need more? Email Us
Broadcom Limited
OPTOISOLTR 5KV 4CH TRANS 16-DIP
Lowest to $1.2869
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Lowest to $0.3584
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 3.75KV 2CH TRANS 8SOIC
Lowest to $12.1530
Broadcom Limited
OPTOISO 3.75KV 2CH DARLNG 8-SO
Lowest to $8.2491
Vishay
OPTOISO 5KV TRANS W/BASE 6SOP
Lowest to $0.2745
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6SMD
Lowest to $0.4701

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8089 $50.5602
39+ $2.6312 $102.6168
60+ $2.5423 $152.5380
85+ $2.3645 $200.9825
110+ $2.2756 $250.3160
138+ $2.1867 $301.7646
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,800 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess