EN
  • EN
  • DE

TLP184(V4GBTL,SE(T

Part No TLP184(V4GBTL,SE(T
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840508-TLP184(V4GBTL,SE(T
Ultra Librarian 3D Model Ultra Librarian TLP184(V4GBTL,SE(T CAD Model

Description

The TLP184(V4GBTL,SE(T is a high-performance, small-outline photocoupler from Toshiba Semiconductor and Storage. It consists of a gallium arsenide infrared emitting diode optically coupled to a phototransistor. This photocoupler is designed for high-density mounting applications and offers excellent insulation voltage characteristics.

Applications

  • Programmable Logic Controllers (PLCs): Used for input/output isolation.
  • Inverter Control: Provides isolation between the control circuit and the power stage.
  • Factory Automation Equipment: Ensures safe and reliable signal transmission.
  • Measuring Instruments: Isolates sensitive measurement circuitry from high-voltage components.
  • Office Automation Equipment: Enhances safety and reduces noise in devices like printers and copiers.

Features

  • High Isolation Voltage: Offers a high isolation voltage rating, ensuring safety and preventing electrical hazards.
  • Small Outline Package: The compact package design is ideal for space-constrained applications.
  • High Collector-Emitter Voltage: Supports higher voltage applications.
  • CTR (Current Transfer Ratio): Provides stable and efficient signal transfer.
  • Operating Temperature Range: Wide operating temperature range for use in diverse environments.

Benefits

  • Enhanced Safety: The high isolation voltage provides a crucial safety barrier between circuits.
  • Space Saving: The small outline package allows for high-density mounting, saving valuable board space.
  • Reliable Performance: Stable CTR ensures consistent and reliable signal transfer.
  • Versatile Application: Suitable for a wide range of industrial and commercial applications.
  • Improved Noise Immunity: Optical isolation helps reduce noise and interference in sensitive circuits.

The TLP184 series is known for its robustness and reliability in various industrial applications. Its key specifications include a high isolation voltage (typically 3750 Vrms or higher), a collector-emitter voltage rating, and a specified current transfer ratio (CTR). The operating temperature range often spans from -55°C to +110°C, making it suitable for demanding environments. The internal construction uses industry-standard materials designed for longevity and consistent performance. Toshiba's stringent manufacturing processes ensure high quality and reliability, essential for critical isolation applications.

You May Also Be Interested in

Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7004 $59.4088
53+ $2.2153 $117.4109
81+ $2.1460 $173.8260
112+ $2.0767 $232.5904
144+ $2.0074 $289.0656
193+ $1.7995 $347.3035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,420 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess