EN
  • EN
  • DE

TLP180GR

Part No TLP180GR
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840504-TLP180GR
Ultra Librarian 3D Model Ultra Librarian TLP180GR CAD Model

Description

The TLP180GR is a photocoupler from Toshiba Semiconductor and Storage. This device is designed to provide electrical isolation between different parts of a circuit, protecting sensitive components from high voltages and noise. It consists of an infrared emitting diode (IRED) optically coupled to a phototransistor, enabling signal transfer without a direct electrical connection.

Applications

  • Power Supplies: Used to isolate the primary and secondary sides in switching power supplies.
  • Motor Control: Provides isolation between control circuits and motor drive circuits.
  • Industrial Automation: Isolates input and output signals in programmable logic controllers (PLCs).
  • Measurement Instruments: Used to isolate sensitive measurement circuitry from noisy environments.
  • Medical Equipment: Isolates patient-connected circuitry for safety.

Features

  • High Isolation Voltage: Offers a high isolation voltage, typically around 5000Vrms.
  • Compact Package: Available in a small outline package to save board space.
  • Low Input Current: Requires minimal input current for operation.
  • Wide Operating Temperature Range: Operates effectively over a broad temperature range.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits

  • Enhanced Safety: Provides a barrier against high voltages, improving safety.
  • Noise Reduction: Minimizes electrical noise interference between isolated circuits.
  • Increased Reliability: Protects sensitive components from voltage spikes and transients.
  • Simplified Design: Simplifies circuit design and enhances flexibility.
  • Cost-Effective: Provides an efficient and cost-effective solution for electrical isolation.

Additional Details

The TLP180GR usually comes in a through-hole or surface-mount package, like a DIP or SO package. Key specifications include its current transfer ratio (CTR), collector-emitter voltage, and operating temperature range. It's also designed to meet various international safety standards. The 'GR' likely indicates a specific packaging or lead forming option. This photocoupler is designed to provide reliable performance in a wide variety of applications requiring electrical isolation.

You May Also Be Interested in

443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0776 $59.2680
135+ $0.8847 $119.4345
205+ $0.8570 $175.6850
280+ $0.8293 $232.2040
365+ $0.8016 $292.5840
485+ $0.7184 $348.4240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,380 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess