EN
  • EN
  • DE

TK8P25DA,RQ

Part No TK8P25DA,RQ
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 217583-TK8P25DA,RQ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TK8P25DA,RQ CAD Model

Description

The TK8P25DA,RQ is an N-channel power MOSFET from Toshiba Semiconductor and Storage. This MOSFET is designed for power switching applications where high efficiency and reliability are essential. It provides a balance between low on-resistance and fast switching speeds, making it suitable for a variety of power management circuits.

Applications

  • DC-DC converters
  • AC-DC power supplies
  • Motor control circuits
  • Load switches
  • Solid state relays

Features

  • N-Channel MOSFET
  • Low drain-source on-resistance (RDS(on))
  • High drain current (ID) capability
  • Fast switching speed
  • Avalanche energy rated
  • Available in surface mount package

Benefits

  • Improved energy efficiency due to low RDS(on)
  • Reduced heat generation in power switching circuits
  • Enhanced system reliability due to robust design
  • Simplified circuit design with easy gate drive requirements
  • Increased power density in applications with space constraints

Additional Details

The TK8P25DA,RQ features a low gate charge, which contributes to its fast switching performance. This characteristic minimizes switching losses and maximizes overall efficiency in high-frequency applications. The device's avalanche energy rating ensures reliable operation under transient conditions, protecting against voltage spikes and overloads. The low RDS(on) minimizes conduction losses and further contributes to energy savings. It is available in a surface mount package, allowing for flexibility in PCB design and assembly. With its enhanced characteristics, the TK8P25DA,RQ MOSFET offers improved system performance and power efficiency across a range of power electronic applications. It is designed to handle a certain amount of power dissipation, making it suitable for various applications. This MOSFET combines low on-resistance, fast switching speeds, and a robust design, making it ideal for various power management systems.

You May Also Be Interested in

Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
STMicroelectronics
DISCRETE
Lowest to $27.8572

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4661 $51.2710
265+ $0.3825 $101.3625
405+ $0.3705 $150.0525
560+ $0.3586 $200.8160
725+ $0.3466 $251.2850
970+ $0.3108 $301.4760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess