EN
  • EN
  • DE

TK22C60VS1VQ(S

Part No TK22C60VS1VQ(S
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description N-ch Singe 600V TO-220FL(OS)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 996936-TK22C60VS1VQ(S
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TK22C60VS1VQ(S CAD Model

Description

The TK22C60VS1VQ(S) is a triac manufactured by Toshiba Semiconductor and Storage. This device is designed for AC power control applications, providing reliable switching capabilities for various loads.

Applications

      
  • Solid-state relays (SSR)
  •   
  • AC power switching
  •   
  • Light dimmers
  •   
  • Motor speed control
  •   
  • Temperature control systems

Features

      
  • High surge current capability
  •   
  • Repetitive peak off-state voltage: 600V
  •   
  • On-state RMS current: 22A
  •   
  • Gate trigger current (Igt): Specified value (Consult datasheet for specific value as it varies with temperature and other conditions)
  •   
  • Insulated type package for easy mounting

Benefits

      
  • Reliable AC power control: The TK22C60VS1VQ(S) offers consistent and dependable performance in AC power switching applications.
  •   
  • High surge current protection: Designed to withstand high surge currents, ensuring device longevity and preventing failures during transient events.
  •   
  • Simplified thermal management: The insulated package facilitates efficient heat dissipation, allowing for simplified heatsinking and improved thermal performance.
  •   
  • Versatile application: Suitable for a wide range of AC power control applications, providing flexibility in circuit design.
  •   
  • Enhanced safety: The high repetitive peak off-state voltage provides a safety margin, reducing the risk of unintended triggering due to voltage spikes.

Additional Details

The TK22C60VS1VQ(S) triac utilizes a sensitive gate structure, which reduces the required gate trigger current. This makes it compatible with a wide range of control circuits. It's crucial to refer to the official Toshiba datasheet for detailed specifications, including gate trigger voltage, holding current, and thermal resistance. Proper heatsinking is often required when operating at higher currents to maintain the device within its safe operating temperature range. The 'S' suffix might indicate a specific packaging or testing variation, so consulting the datasheet is essential.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
U-blox
Lowest to $110.7143
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess