The TD62783AFNG(5,S,EL) is a high-voltage, high-current sink driver array manufactured by Toshiba Semiconductor and Storage. This integrated circuit is designed for driving inductive loads such as relays, solenoids, and lamps in various electronic applications. It incorporates built-in protection features for enhanced reliability and robust performance.
Applications
- Relay drivers
- Solenoid drivers
- Stepping motor control
- Lamp drivers
- Logic buffer
Features
- High output voltage: 50V (min)
- High output current: 500mA (max) per channel
- Input compatible with TTL and 5V CMOS logic
- Built-in clamp diodes for inductive load protection
- Thermal shutdown protection
- Low saturation voltage
- 8 channels
Benefits
- Simplified circuit design: The integrated structure reduces the number of external components required, leading to smaller and more efficient circuit boards.
- Enhanced system reliability: Built-in protection features like clamp diodes and thermal shutdown safeguards the device and the driven load from potential damage.
- Direct interface with logic circuits: Compatibility with TTL and 5V CMOS logic allows for easy integration with microcontrollers and other digital control systems.
- High driving capability: The 500mA output current per channel enables the device to drive a wide range of inductive loads effectively.
- Reduced power dissipation: Low saturation voltage minimizes power loss and improves overall system efficiency.
Additional Details
The TD62783AFNG(5,S,EL) features eight independent channels, each capable of sinking up to 500mA. It's designed with internal clamp diodes to protect against voltage spikes generated when switching inductive loads. The input pins are compatible with both TTL and 5V CMOS logic levels, making it easy to interface with a variety of control circuits. The package type is surface mount. The operating temperature range is typically between -40°C to +85°C, enabling the device to operate in diverse environments.