EN
  • EN
  • DE

TD62107PG

Part No TD62107PG
Manufacturer Toshiba Semiconductor and Storage
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 215683-TD62107PG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TD62107PG CAD Model

Description

The TD62107PG is a high-voltage, high-current Darlington transistor array manufactured by Toshiba Semiconductor and Storage. It is designed for driving inductive loads such as relays, solenoids, and lamps directly from logic circuits. This device integrates seven NPN Darlington transistor pairs, each capable of sinking up to 500mA. The TD62107PG offers a convenient and efficient solution for interfacing low-power logic signals to high-power loads. The key difference between this and other parts in the TD6210x series is the input logic and internal configuration.

Applications

  • Relay drivers
  • Solenoid drivers
  • Lamp drivers
  • Stepper motor drivers
  • Logic buffers
  • Line drivers
  • High-side switches

Features

  • Seven NPN Darlington transistor pairs in a single package
  • High output voltage: 50V
  • High output current: 500mA per channel
  • Input clamp diodes
  • TTL and 5V CMOS logic compatible inputs
  • Low saturation voltage
  • Available in a through-hole package (DIP-16)

Benefits

  • Simplified circuit design: Integrates multiple Darlington transistors into a single package, reducing component count and board space.
  • Direct interface to logic circuits: Compatible with TTL and 5V CMOS logic levels, eliminating the need for external level shifters.
  • High output power: Capable of driving a wide range of inductive loads, such as relays, solenoids, and lamps.
  • Improved reliability: Integrated clamp diodes protect the transistors from inductive kickback, enhancing system reliability.
  • Reduced power dissipation: Low saturation voltage minimizes power dissipation, improving efficiency.

Additional Details

The TD62107PG features input clamp diodes that provide protection against inductive kickback when driving inductive loads. These diodes effectively suppress voltage spikes generated when the load is switched off, preventing damage to the transistors. The device operates over a wide temperature range, making it suitable for various industrial and automotive applications. The DIP-16 package allows for easy through-hole mounting. The collector-emitter saturation voltage is typically 1.6V at an output current of 350mA. The input current is typically 500μA. The device also offers high current transfer ratio. The input structure is designed for specific logic levels and noise immunity requirements, consult the datasheet for precise values. The 'G' likely indicates a green or lead-free version.

You May Also Be Interested in

Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
Need more? Email Us
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess