EN
  • EN
  • DE

TCR5SB29

Part No TCR5SB29
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description 200mA CMOS Low-Dropout Regulator (Point Regulator)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265691-TCR5SB29
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCR5SB29 CAD Model

Description

The TCR5SB29 is a low-dropout (LDO) voltage regulator manufactured by Toshiba Semiconductor and Storage. This regulator is designed to provide a stable 2.9V output voltage with a very low dropout voltage, making it suitable for battery-powered devices and applications where the input voltage is close to the desired output voltage. This LDO regulator is often used to power microcontrollers, sensors, and other low-voltage components in various electronic devices.

Applications

  • Microcontroller power supplies
  • Sensor power supplies
  • Battery-powered devices
  • Portable electronics
  • Wireless communication devices

Features

  • Low dropout voltage: Ensures stable output voltage even with low input voltage.
  • Stable 2.9V output: Provides a consistent and reliable power source.
  • Overcurrent protection: Protects the regulator and load from excessive current.
  • Overtemperature protection: Prevents overheating and damage.
  • Small package size: Allows for compact designs.

Benefits

  • Extended battery life due to low dropout voltage and efficient operation.
  • Reliable power supply for sensitive electronic components.
  • Protection against damage from overcurrent and overtemperature conditions.
  • Suitable for space-constrained applications due to its small size.
  • Simplified power management in various electronic devices.

Additional Details

The TCR5SB29 is typically available in small surface-mount packages like SOT-25 or similar compact options, facilitating automated assembly. It requires minimal external components, generally just input and output capacitors, to ensure stability. Its low dropout characteristic allows it to maintain a stable 2.9V output even when the input voltage approaches this level, which is crucial in battery-operated devices where voltage decreases over time.

The overcurrent protection feature limits the output current to a safe level, preventing potential damage to both the regulator and the connected load in case of a short circuit or overload. The overtemperature protection ensures that the regulator shuts down if it exceeds its thermal limits, preventing damage from overheating. Proper thermal management, while often not critical due to the device's efficiency, should still be considered for optimal performance and longevity. The datasheet provides comprehensive details on electrical characteristics, thermal specifications, and recommended application circuits. Careful consideration of the datasheet is necessary to ensure the regulator is used within its specified operating parameters and to achieve the best performance in the intended application.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1964 $57.9380
715+ $0.1617 $115.6155
1,115+ $0.1559 $173.8285
1,530+ $0.1513 $231.4890
1,970+ $0.1467 $288.9990
2,655+ $0.1305 $346.4775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,170 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess