The Toshiba TC7WP3125FK(5LPA,F) is a dual channel high-speed CMOS logic switch. This advanced switching device features low on-resistance and low voltage operation, making it suitable for various signal routing and isolation applications.
Applications
- Analog signal switching
- Data bus isolation
- Multiplexing and demultiplexing
- Battery-powered devices
- Portable electronics
Features
- Low on-resistance (typically 5 ohms at VCC = 3.0V)
- Wide operating voltage range (1.65V to 5.5V)
- High-speed operation (tPD = 2.5 ns typical at VCC = 5V)
- Low power consumption
- Break-before-make switching
- Small package size (US8)
Benefits
- Minimal signal distortion due to low on-resistance
- Versatile operation with a wide voltage range
- Fast switching speeds for high-performance applications
- Energy-efficient operation for extended battery life
- Prevents signal contention with break-before-make switching
- Compact footprint for space-constrained designs
Additional Details
The TC7WP3125FK(5LPA,F) features a break-before-make switching characteristic, which prevents signal contention during switching operations. The low on-resistance ensures minimal signal attenuation and distortion. The wide operating voltage range allows for compatibility with various logic levels. The small US8 package makes it ideal for portable and space-constrained applications. The high-speed operation enables the device to be used in high-frequency signal routing applications. Toshiba's advanced CMOS technology ensures low power consumption and reliable performance. This device is designed for applications requiring precise and efficient signal switching.