EN
  • EN
  • DE

TC7SL08FU-TE85R

Part No TC7SL08FU-TE85R
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 358788-TC7SL08FU-TE85R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7SL08FU-TE85R CAD Model

Description

The TC7SL08FU-TE85R is a single 2-input AND gate logic integrated circuit manufactured by Toshiba Semiconductor and Storage. It belongs to the TC7SL series, which is characterized by its ultra-small packaging, making it ideal for applications where board space is at a premium. The device performs the logical AND operation; the output is high only when both inputs are high. The suffix '-TE85R' indicates a specific tape and reel packaging configuration for automated assembly processes.

Applications

  • Logic Circuits: Fundamental building block for digital logic circuits.
  • Address Decoding: Used in memory systems to select specific memory locations.
  • Data Selection: Enables or disables data paths based on control signals.
  • Control Systems: Implements decision-making logic in embedded systems.
  • Portable Electronics: Widely used in smartphones, tablets, and other mobile devices.

Features

  • Single 2-Input AND Gate: Provides a single AND logic gate with two inputs and one output.
  • Low Voltage Operation: Operates from 1.65V to 5.5V, accommodating a wide range of power supplies.
  • High-Speed Performance: Offers fast switching speeds for high-frequency applications.
  • Ultra-Small Package: Packaged in an ultra-small package such as US8 or similar for space-constrained designs.
  • Low Power Consumption: Designed for minimal power dissipation to extend battery life.

Benefits

  • Space Saving: Ultra-small package enables high-density board layouts.
  • Versatility: Wide operating voltage range allows for use in various systems.
  • Energy Efficiency: Low power consumption is critical for battery-powered devices.
  • Reliability: Consistent performance in demanding operating conditions.
  • Simplified Design: Easy to integrate into existing digital circuits.

Additional Details

The TC7SL08FU-TE85R typically comes in a US8 (Ultra Small 8-pin) package or similar, enabling very high-density board assembly. The '-TE85R' suffix specifically designates the tape and reel packaging used for automated pick-and-place manufacturing. Key electrical characteristics include propagation delay, which specifies the time it takes for the output to change in response to an input change, and operating temperature range, which is commonly from -40°C to +85°C. The device is also RoHS compliant, meaning it adheres to environmental regulations regarding the use of hazardous substances.

You May Also Be Interested in

IXYS
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
ON Semiconductor
Need more? Email Us
Texas Instruments
Lowest to $4.3014

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess