EN
  • EN
  • DE

TC7SH02FS

Part No TC7SH02FS
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Gates and Inverters
Description 2-INPUT NOR GATE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265330-TC7SH02FS
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7SH02FS CAD Model

Description

The TC7SH02FS is a single 2-input NOR gate manufactured by Toshiba Semiconductor and Storage. This is a member of the Tiny Logic series, designed for space-constrained applications where minimal power consumption is essential. This NOR gate performs the logical NOR operation on its two inputs, producing a high output only when both inputs are low.

Applications

  • Basic Logic Functions: Implements simple logic functions in digital circuits.
  • Signal Inversion: Can be used as an inverter by tying one input high.
  • Glue Logic: Provides simple logic functions to interface between different components in a system.
  • Low-Power Applications: Suitable for battery-powered devices and other applications where power consumption is critical.
  • Space-Constrained Designs: Ideal for applications where board space is limited.

Features

  • Single 2-Input NOR Gate: Performs the logical NOR operation on two inputs.
  • Low Voltage Operation: Operates over a wide voltage range, typically from 1.65V to 5.5V.
  • Low Power Consumption: Minimizes power consumption for battery-powered applications.
  • High-Speed Operation: Offers fast propagation delays for high-speed applications.
  • Small Package: Available in a tiny surface-mount package (e.g., SOT-353, USV) for space-saving designs.

Benefits

  • Reduced Board Space: Tiny package size minimizes the footprint on the circuit board.
  • Extended Battery Life: Low power consumption extends the operating time of portable devices.
  • Simplified System Design: Easy to use and integrate into various digital circuits.
  • Improved System Performance: Fast propagation delays enhance system performance.
  • Cost-Effective Solution: Provides a low-cost solution for implementing basic logic functions.

Additional Details

The TC7SH02FS typically has a propagation delay in the nanosecond range. The device is RoHS compliant, meaning it is free of hazardous substances. Refer to the Toshiba datasheet for detailed electrical characteristics, timing specifications, and package dimensions.

You May Also Be Interested in

MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess