EN
  • EN
  • DE

TC7SG34FU(T5L

Part No TC7SG34FU(T5L
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839801-TC7SG34FU(T5L
Ultra Librarian 3D Model Ultra Librarian TC7SG34FU(T5L CAD Model

Description

The TC7SG34FU(T5L is a single buffer gate from Toshiba Semiconductor and Storage, part of the TC7SG series of single-gate logic devices. These devices are characterized by their small size and low power consumption, making them ideal for portable and space-constrained applications. This specific part is housed in a US8 package.

Applications

  • Signal Buffering: Amplifies and strengthens digital signals to improve signal integrity.
  • Driving High Capacitive Loads: Provides sufficient current to drive loads with high capacitance.
  • Isolation: Isolates different circuit sections to prevent interference.
  • Consumer Electronics: Used in various consumer electronics devices such as mobile phones, tablets, and audio players.
  • Industrial Control Systems: Employed in industrial control equipment for signal conditioning and buffering.

Features

  • Single Buffer Gate: Provides a non-inverting buffer function.
  • US8 Package: Very small package for high-density PCB mounting.
  • Wide Operating Voltage Range: Operates from 1.65V to 5.5V.
  • Low Power Consumption: Reduces overall power consumption in electronic systems.
  • High-Speed Performance: Offers a typical propagation delay appropriate for most applications.
  • Operating Temperature Range: Operates within a temperature range of -40°C to +85°C.

Benefits

  • Space Efficient: The US8 package enables compact and space-saving designs.
  • Energy Savings: Low power consumption leads to increased battery life in portable devices.
  • Versatile: The wide operating voltage range allows for use in a variety of applications.
  • Reliable Operation: Manufactured by Toshiba, ensuring high reliability.
  • Simplified Design: Simplifies circuit design with its single gate function.

Additional Details

The TC7SG34FU(T5L uses CMOS technology for low power consumption and high noise immunity. It complies with RoHS standards, which restrict the use of hazardous substances. The device incorporates input protection circuits to protect against damage from electrostatic discharge (ESD). It is suitable for applications that require a buffer gate with minimal size and power consumption.

You May Also Be Interested in

443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess