EN
  • EN
  • DE

TC7SG07AFS

Part No TC7SG07AFS
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 358618-TC7SG07AFS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7SG07AFS CAD Model

Description

The TC7SG07AFS is a single buffer gate with open-drain output from Toshiba Semiconductor and Storage. This buffer provides a non-inverting output (Y = A) and features an open-drain configuration. The 'AFS' suffix indicates a specific package type, likely a small surface-mount package, and tape-and-reel configuration optimized for automated assembly.

Applications

      
  • Level Shifting: Used for interfacing logic circuits operating at different voltage levels.
  •   
  • Signal Buffering: Provides signal buffering and isolation.
  •   
  • Driving High-Capacitance Loads: Can drive capacitive loads effectively due to its open-drain output.
  •   
  • Wired-OR Logic: Enables wired-OR logic implementation.
  •   
  • Interfacing with Microcontrollers: Commonly used for interfacing with microcontrollers.

Features

      
  • Single Gate Package: Contains one buffer gate in a compact package.
  •   
  • Open-Drain Output: Requires an external pull-up resistor.
  •   
  • Wide Operating Voltage Range: Operates typically from 1.65V to 5.5V.
  •   
  • Low Power Consumption: Minimizes power consumption.
  •   
  • Small Package Options: Available in small surface-mount packages.
  •   
  • Input Protection Circuitry: Includes input protection circuitry.

Benefits

      
  • Level Shifting Capability: Enables seamless interfacing between circuits with different voltage levels.
  •   
  • Signal Isolation: Provides effective signal isolation and buffering.
  •   
  • Flexible Output Drive: The open-drain output allows for customization of the output voltage and current drive through selection of the pull-up resistor.
  •   
  • Reduced Power Consumption: Low power operation reduces overall system power requirements.
  •   
  • Space Saving: Small package enables high-density circuit designs.
  •   
  • Optimized for Automated Assembly: 'AFS' packaging is optimized for automated pick-and-place processes.

Additional Details

The TC7SG07AFS requires an external pull-up resistor connected to the output to define the HIGH logic level. The value of the pull-up resistor should be chosen based on the desired switching speed and the load capacitance.  Consult the datasheet for detailed specifications on the package dimensions and pinout. Electrical characteristics such as propagation delay, input voltage levels, and leakage current should be verified against the datasheet for the intended operating conditions.  The device is typically RoHS compliant and operates over a temperature range of -40°C to +85°C.

You May Also Be Interested in

Pulse
Need more? Email Us
IXYS
Need more? Email Us
Pulse
Lowest to $1.6817
NVIDIA
Lowest to $6.5292
Broadcom Limited
Lowest to $8.2363
Atmel
Need more? Email Us
IXYS
Need more? Email Us
Pulse
T1/E1/CEPT/ISDN-PRI INTERFACE MODULES
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $1.5860

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
610+ $0.0947 $57.7670
1,495+ $0.0774 $115.7130
2,310+ $0.0751 $173.4810
3,175+ $0.0728 $231.1400
4,100+ $0.0705 $289.0500
5,455+ $0.0635 $346.3925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 610 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess