EN
  • EN
  • DE

TC7S04

Part No TC7S04
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description INVERTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265299-TC7S04
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7S04 CAD Model

Description

The TC7S04 is a single inverter logic gate manufactured by Toshiba Semiconductor and Storage. It belongs to the TC7S series of single-gate logic devices, known for their compact size and low power consumption. It performs a simple logical inversion of the input signal.

Applications

  • Digital signal inversion: Used to invert digital signals in various electronic circuits.
  • Buffer circuits: Can be used as a buffer to isolate and drive signals.
  • Simple logic circuits: Implemented in basic logic circuits requiring signal inversion.
  • Interface circuits: Used to interface between different logic families.
  • Clock signal generation: Can be used in simple clock signal generation circuits.

Features

  • Single inverter gate: Contains one independent inverter gate.
  • Low power consumption: Operates with low power consumption, suitable for battery-powered applications.
  • Wide operating voltage range: Typically operates from 2V to 5.5V.
  • Small package: Available in compact packages such as SMV (Super Mini V-package) and ESV (Extra Small V-package).
  • High-speed operation: Offers fast switching speeds for high-performance applications.

Benefits

  • Simple signal inversion: Provides a straightforward solution for inverting digital signals.
  • Low power operation: Minimizes power consumption in battery-powered devices.
  • Compact size: Small package allows for high-density circuit designs.
  • Easy integration: Simple and easy to integrate into existing circuits.
  • Cost-effective solution: Provides a cost-effective solution for basic logic inversion needs.

The TC7S04 is typically supplied in a SMV or ESV package. Key specifications include the propagation delay, supply voltage range, input/output voltage levels, and operating temperature range. Refer to the Toshiba datasheet for detailed electrical characteristics and application information.

You May Also Be Interested in

Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess