EN
  • EN
  • DE

TC7MBL3126CFT

Part No TC7MBL3126CFT
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Low Voltage/Low Capacitance Quad Bus Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265265-TC7MBL3126CFT
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7MBL3126CFT CAD Model

Description

The TC7MBL3126CFT is a high-speed, low-voltage dual-supply bus transceiver manufactured by Toshiba Semiconductor and Storage. It's designed for use in mixed-voltage systems where data needs to be transferred between buses operating at different voltage levels. This device provides bidirectional level translation without the need for external directional control.

Applications:

  • Mixed-voltage systems
  • Level translation between 3.3V and 5V buses
  • Data communication interfaces
  • Memory interfaces
  • Backplane transceivers

Features:

  • Dual-supply voltage operation (VCCA and VCCB)
  • Low voltage operation (VCCA: 1.65V to 3.6V, VCCB: 2.3V to 5.5V)
  • High-speed data transfer (tpd = 4.5 ns typical at 3.3V to 5V translation)
  • Bidirectional level translation with no direction control required
  • Low power consumption
  • Small TSSOP package for space-saving applications
  • Output enable (OE) control for bus isolation
  • Ioff supports partial-power-down mode operation

Benefits:

  • Enables seamless communication between different voltage domains
  • High-speed performance ensures minimal signal delay
  • Reduces board space due to the small package size
  • Simplifies system design by eliminating the need for external direction control
  • Low power consumption extends battery life in portable applications
  • Protects devices from damage due to voltage mismatches

Additional Details:

The TC7MBL3126CFT features an output enable (OE) input that allows the outputs to be placed in a high-impedance state for bus isolation. This is particularly useful in applications where multiple devices share the same bus. The device also incorporates an Ioff feature that supports partial-power-down mode operation, preventing current leakage into the device when it is powered down. The propagation delay is very short, ensuring it can be used in high-speed applications. The device is supplied in a TSSOP package.

This bus transceiver is designed to operate over a wide temperature range, making it suitable for use in harsh environments. It is also ESD protected, providing additional reliability and preventing damage from electrostatic discharge.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6875 $59.0625
85+ $1.3848 $117.7080
130+ $1.3410 $174.3300
180+ $1.2982 $233.6760
235+ $1.2543 $294.7605
310+ $1.1250 $348.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,800 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess