EN
  • EN
  • DE

TC7MA373FK

Part No TC7MA373FK
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description LOW-VOLTAGE OCTAL D-TYPE LATCH WITH 3.6V TOLERANT INPUTS AND OUTPUTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 358325-TC7MA373FK
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7MA373FK CAD Model

Description

The TC7MA373FK is an octal D-type transparent latch with a 3-state output from Toshiba Semiconductor and Storage. This device is commonly used for temporary data storage and bus interfacing in digital systems.

Applications:

  • Data Buffering: Temporarily storing data in digital systems.
  • Bus Interfacing: Connecting different buses in a system.
  • Memory Addressing: Latching address lines for memory access.
  • I/O Ports: Interfacing with input/output devices.
  • Microcontroller Systems: Used in microcontroller-based systems for data storage and control.

Features:

  • Octal Latch: Contains eight D-type transparent latches in a single package.
  • 3-State Output: Provides a high-impedance state for bus isolation.
  • High-Speed Operation: Offers fast propagation delays.
  • Wide Operating Voltage Range: Operates from 2V to 5.5V.
  • Low Power Consumption: Minimizes power dissipation.
  • Small Package: Available in a compact package.

Benefits:

  • Temporary Data Storage: Provides a convenient way to store data temporarily.
  • Bus Isolation: Allows for isolation of different bus segments.
  • High Performance: Enables fast data transfer.
  • Low Power: Suitable for battery-powered applications.

Additional Details:

The TC7MA373FK octal latch allows data to pass through when the latch enable (LE) input is high, and it latches the data when LE transitions low. The 3-state output allows the device to be disconnected from the bus, enabling multiple devices to share the same bus lines. It operates over a wide voltage range and consumes very little power. It is frequently used in microprocessor systems to hold address or data information. The 3-state configuration enables multiple devices to be connected to the same bus without contention.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
Kemet
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $4.3014
ON Semiconductor
Need more? Email Us
Texas Instruments
Lowest to $5.6324

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess