EN
  • EN
  • DE

TC75S101F

Part No TC75S101F
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description Single Operational Amplifier (Input and Output Full Range)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265221-TC75S101F
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC75S101F CAD Model

Description

The TC75S101F is a single operational amplifier manufactured by Toshiba Semiconductor and Storage. This op-amp is designed for general-purpose applications, providing a balance of performance characteristics suitable for a variety of analog signal processing tasks. Its small size and ease of use make it a versatile component for numerous electronic circuits.

Applications:

  • Audio Amplification: Used in preamplifiers, headphone amplifiers, and other audio circuits.
  • Signal Conditioning: Amplifies and filters signals from sensors for data acquisition.
  • Active Filters: Implements various filter types (low-pass, high-pass, band-pass) for signal processing.
  • Voltage Followers: Provides a high-impedance input and low-impedance output for buffering signals.
  • Instrumentation Amplifiers: Used in circuits for amplifying small differential signals.

Features:

  • Single Op-Amp: Contains one operational amplifier in a single package.
  • Low Power Consumption: Consumes minimal power, suitable for battery-powered applications.
  • Wide Operating Voltage Range: Operates over a broad voltage range, providing flexibility in circuit design.
  • Small Package: Available in a small surface-mount package, saving board space.
  • High Gain: Provides significant signal amplification.

Benefits:

  • Versatile Use: Suitable for a wide range of analog signal processing applications.
  • Energy Efficient: Low power consumption extends battery life in portable devices.
  • Compact Design: Small package allows for use in space-constrained applications.
  • Simplified Circuit Design: Easy to integrate into various circuits due to its standard configuration.
  • Reliable Performance: Provides stable and consistent amplification.

Technical Specifications:

  • Supply Voltage Range: Check datasheet for specific voltage range (e.g., 2V to 6V).
  • Input Bias Current: Check datasheet for specific value (typically in the pA range).
  • Input Offset Voltage: Check datasheet for specific value (typically in the mV range).
  • Gain-Bandwidth Product: Check datasheet for specific value (typically in the MHz range).
  • Operating Temperature Range: Typically -40°C to +85°C (check datasheet for specific range).
  • Package: Surface Mount (SMD)

The TC75S101F operational amplifier is a reliable and versatile component for various analog signal processing needs. Its low power consumption, small size, and high gain make it a suitable choice for many electronic applications.

You May Also Be Interested in

Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
510+ $0.1143 $58.2930
1,235+ $0.0936 $115.5960
1,900+ $0.0912 $173.2800
2,635+ $0.0878 $231.3530
3,380+ $0.0855 $288.9900
4,550+ $0.0762 $346.7100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 510 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess