The TC74VHCT373AFT-ELM is a high-speed CMOS octal D-type latch with 3-state outputs, fabricated with silicon gate CMOS technology. This device is designed for high-performance memory buffering and data latching applications. It features TTL-compatible inputs and outputs, making it easy to integrate into existing systems.
Applications
- Memory address latching
- Data buffering
- I/O port expansion
- Microprocessor systems
- Industrial control systems
Features
- High-speed operation: tpd = 6.5 ns (typ.) at VCC = 5V
- Low power dissipation: ICC = 4 μA (max.) at Ta = 25°C
- TTL-compatible inputs
- 3-state outputs
- Output drive capability: 15 LSTTL loads
- Wide operating voltage range: VCC = 4.5 V to 5.5 V
- Pin and function compatible with 74HCT373
Benefits
- Provides temporary storage for data or addresses, enabling efficient data transfer and processing.
- High-speed performance ensures minimal impact on system timing.
- 3-state outputs allow multiple devices to share a common bus, maximizing system flexibility.
- TTL-compatible inputs simplify interfacing with other logic families.
- Low power consumption reduces heat generation and extends battery life in portable applications.
Additional Details
The TC74VHCT373AFT-ELM is supplied in a TSSOP20 package. The "-ELM" suffix likely indicates tape and reel packaging for automated assembly. The device is designed to operate over a temperature range of -40°C to +85°C.