The TC74VHC08FK(EL) is a high-speed CMOS quad 2-input AND gate manufactured by Toshiba Semiconductor and Storage. This device is part of the VHC (Very High-Speed CMOS) family, which offers significantly improved speed performance compared to standard CMOS logic while maintaining low power consumption. The TC74VHC08FK(EL) is ideal for applications requiring fast logic functions and minimal power dissipation.
Applications:
- High-Speed Logic Circuits: Used in digital systems requiring fast AND gate operations.
- Data Processing: Implemented in data processing units for logical operations.
- Control Systems: Employed in control circuits for implementing AND logic functions.
- Signal Processing: Utilized in signal processing applications for gating and logic operations.
- Interface Circuits: Used in interface circuits for logic level translation and signal conditioning.
Features:
- High-Speed Operation: Offers significantly improved speed performance compared to standard CMOS logic.
- Low Power Consumption: Minimizes power dissipation for energy-efficient operation.
- Quad 2-Input AND Gate: Provides four independent 2-input AND gates in a single package.
- Wide Operating Voltage Range: Operates over a wide range of supply voltages.
- Small Outline Package: Available in a small outline package for space-saving designs.
Benefits:
- Improved System Performance: High-speed operation enhances overall system performance.
- Reduced Power Consumption: Low power dissipation minimizes energy usage and extends battery life.
- Simplified Design: Quad gate configuration reduces component count and simplifies circuit design.
- Versatile Application: Wide operating voltage range makes it suitable for diverse applications.
- Compact Solution: Small outline package allows for integration into space-constrained applications.
Additional Details:
The TC74VHC08FK(EL) operates at a supply voltage range of 2.0V to 5.5V. It features a typical propagation delay of a few nanoseconds, enabling fast logic operations. The output drive capability is sufficient to drive multiple standard logic inputs. The device also includes input protection circuitry to prevent damage from electrostatic discharge (ESD). The "FK" in the part number refers to the specific package type, which is typically a small outline integrated circuit (SOIC). The "EL" likely indicates a specific tape and reel packaging option for automated assembly.