EN
  • EN
  • DE

TC74LVX14F

Part No TC74LVX14F
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description HEX SCHMITT INVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265069-TC74LVX14F
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74LVX14F CAD Model

Description

The TC74LVX14F is a hex Schmitt-trigger inverter from Toshiba Semiconductor and Storage. It is a member of the LVX family of CMOS logic devices, known for their low-voltage operation and high-speed performance. The Schmitt-trigger inputs provide hysteresis, making it suitable for applications where noisy or slowly changing input signals are present.

Applications:

  • Wave shaping: Converting irregular waveforms into clean digital signals.
  • Debouncing switches and relays: Eliminating spurious signals caused by mechanical contact bounce.
  • Line receivers: Converting analog signals into digital logic levels.
  • Oscillators: Building simple RC oscillators.
  • General-purpose logic: Performing inverting logic functions in digital circuits.

Features:

  • Hex inverter: Contains six independent inverter gates in a single package.
  • Schmitt-trigger inputs: Provide hysteresis for noise immunity and wave shaping.
  • Wide operating voltage range (2V to 5.5V): Compatible with various logic voltage levels.
  • Low power consumption: Minimizes power dissipation in battery-powered applications.
  • High-speed operation: Offers fast propagation delays for high-frequency circuits.
  • TTL compatible inputs: Can be driven by TTL logic levels.
  • Surface mount package: Allows for easy assembly on printed circuit boards.

Benefits:

  • Improved noise immunity: Schmitt-trigger inputs reduce susceptibility to noise.
  • Wave shaping capability: Converts noisy or distorted signals into clean digital signals.
  • Versatile logic functions: Can be used for various inverting logic applications.
  • Low power consumption: Extends battery life in portable devices.
  • Compact size: Surface mount package saves board space.

Additional Details:

The TC74LVX14F is typically packaged in a SOIC (Small Outline Integrated Circuit) or similar surface-mount package. It's essential to consult the datasheet for detailed specifications, timing diagrams, and application guidelines. Proper decoupling capacitors should be placed close to the power supply pins to minimize noise and ensure stable operation. The hysteresis voltage of the Schmitt-trigger inputs should be considered when designing circuits to ensure proper signal detection. Unused inputs should be tied to VCC or GND to prevent floating inputs and potential oscillations.

You May Also Be Interested in

Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3442 $58.5140
410+ $0.2830 $116.0300
635+ $0.2737 $173.7995
870+ $0.2657 $231.1590
1,130+ $0.2564 $289.7320
1,510+ $0.2298 $346.9980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess