EN
  • EN
  • DE

TC74HC4052AF(ELF)

Part No TC74HC4052AF(ELF)
Manufacturer Toshiba Semiconductor and Storage
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1329
Reference case SOP-16
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 716546-TC74HC4052AF(ELF)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC74HC4052AF(ELF) CAD Model

Description

The Toshiba TC74HC4052AF(ELF) is a high-speed CMOS analog multiplexer/demultiplexer. It's designed for switching analog or digital signals, making it suitable for various applications where multiple signal paths need to be controlled.

Applications

  • Analog Signal Routing: Used to route analog signals in audio equipment, data acquisition systems, and test instruments.
  • Data Acquisition: Multiplexes multiple sensor inputs into a single ADC (Analog-to-Digital Converter) channel.
  • Video Signal Switching: Switches video signals in display systems and video recorders.
  • Telecommunications: Routes signals in communication systems, such as telephone exchanges and data networks.
  • Instrumentation: Used in multimeters, oscilloscopes, and other instruments for signal selection and measurement.

Features

  • High-Speed Operation: Offers fast switching speeds for efficient signal routing.
  • Low On-Resistance: Minimizes signal attenuation and distortion.
  • Wide Operating Voltage Range: Operates from 2V to 6V, providing compatibility with various logic levels.
  • Low Power Consumption: CMOS technology ensures minimal power dissipation.
  • Break-Before-Make Switching: Prevents momentary short circuits during channel switching.
  • Control Inputs: Uses digital control inputs to select the desired channel.

Benefits

  • Efficient Signal Routing: Enables flexible and efficient signal switching.
  • Minimal Signal Loss: Low on-resistance ensures minimal signal degradation.
  • Versatile Compatibility: Wide operating voltage range supports various logic levels.
  • Energy Efficient: Low power consumption extends battery life in portable devices.
  • Safe Switching: Break-before-make feature prevents signal conflicts.

Additional Details

The TC74HC4052AF(ELF) is a dual 4-channel multiplexer/demultiplexer, meaning it can switch between four different signal paths for each of its two sections. The device is controlled by digital inputs that determine which channel is selected. The low on-resistance of the switches ensures that the signal is passed with minimal attenuation. The break-before-make switching characteristic ensures that a channel is disconnected before a new channel is connected, preventing short circuits or signal conflicts.

For detailed specifications, such as switching speeds, on-resistance values, and pin configurations, refer to the official datasheet from Toshiba Semiconductor and Storage.

You May Also Be Interested in

Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4538 $58.9940
275+ $0.4246 $116.7650
425+ $0.4099 $174.2075
610+ $0.3807 $232.2270
790+ $0.3661 $289.2190
990+ $0.3514 $347.8860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,380 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess