The TC74HC4052AF-EL is a high-speed CMOS dual 4-channel analog multiplexer/demultiplexer manufactured by Toshiba Semiconductor and Storage. This device offers low on-resistance and high off-resistance, making it suitable for a wide range of analog and digital signal switching applications.
Applications
- Analog signal multiplexing
- Data acquisition systems
- Audio and video routing
- Instrumentation
- Signal selection
Features
- Low on-resistance: RON = 70 Ω (typ.) at VCC = 5 V
- High off-resistance: ROFF = 100 MΩ (min.)
- Wide operating voltage range: VCC = 2 V to 6 V
- Low power dissipation: ICC = 4 μA (max.) at Ta = 25°C
- High noise immunity: VNIH = VNIL = 28 % VCC (min.)
- Separate enable input
Benefits
- Ensures accurate signal transmission with minimal distortion due to its low on-resistance.
- Provides excellent channel isolation by minimizing signal leakage with its high off-resistance.
- Offers flexibility in power supply design with its wide operating voltage range.
- Reduces power consumption in battery-powered applications.
- Provides reliable operation in noisy environments due to its high noise immunity.
- Allows for easy cascading and expansion with the separate enable input.
Additional Details
The TC74HC4052AF-EL is a dual 4-channel device in a SOP package. The 'EL' suffix denotes a specific tape and reel packaging. It's designed to operate across a broad temperature range and is RoHS compliant.