The TC74ACT74P is a dual D-type flip-flop with set and reset from Toshiba Semiconductor and Storage, belonging to the ACT (Advanced CMOS Technology) family. This device is characterized by high-speed operation and low power consumption. The TC74ACT74P is designed for use in high-performance digital systems.
Applications
- Registers
- Counters
- Shift registers
- Control circuits
Features
- High-speed operation: fMAX = 150 MHz (typ.) at VCC = 5V
- Low power dissipation: ICC = 8 μA (max.) at Ta = 25°C
- TTL-compatible inputs: VIL = 0.8V (max.), VIH = 2.0V (min.)
- Symmetrical output impedance: |IOH| = IOL = 24 mA
- Positive edge-triggered D-type flip-flops
- Individual set and reset inputs
- Wide operating temperature range: -40 to 85°C
Benefits
- Improved system performance due to high-speed operation.
- Reduced power consumption, leading to energy efficiency.
- Easy integration with TTL logic circuits.
- High output drive capability for driving bus lines.
- Flexible control with individual set and reset inputs.
- Reliable operation over a wide temperature range.
Additional Details
The TC74ACT74P consists of two independent positive edge-triggered D-type flip-flops. A low voltage on the set (SD) or reset (RD) inputs sets or resets the outputs, regardless of the other input conditions. The device operates with a wide voltage range, typically from 4.5V to 5.5V. It is available in a DIP (Dual In-Line Package). The high-speed performance and low power consumption make it suitable for various digital applications where high performance is needed.