EN
  • EN
  • DE

TC58NVG0S3ETA0BBH

Part No TC58NVG0S3ETA0BBH
Manufacturer Toshiba Semiconductor and Storage
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 196830-TC58NVG0S3ETA0BBH
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC58NVG0S3ETA0BBH CAD Model

Description

The TC58NVG0S3ETA0BBH is a NAND flash memory product from Toshiba Semiconductor and Storage. It is a single-level cell (SLC) NAND flash memory device, offering high performance and reliability for various storage applications. This particular part number likely denotes a specific configuration in terms of capacity, packaging, and operating temperature range.

Applications:

  • Embedded systems: Due to its reliability and performance, it's suitable for use in embedded systems requiring non-volatile storage.
  • Industrial applications: Used in industrial control systems, data loggers, and other industrial equipment.
  • Medical devices: Utilized in portable medical devices and diagnostic equipment.
  • Automotive applications: Can be found in automotive infotainment systems and data storage units.
  • Solid-state drives (SSDs): Used as a component in smaller SSDs, particularly for caching or boot drives.

Features:

  • SLC NAND flash: Provides high endurance and fast read/write speeds compared to other NAND flash types.
  • High reliability: Designed for long-term data retention and robust performance in demanding environments.
  • Small form factor: Enables integration into compact devices and systems.
  • Low power consumption: Optimizes energy efficiency for battery-powered applications.
  • Wide operating temperature range: Allows operation in various temperature conditions.

Benefits:

  • Increased system performance: Faster boot times and quicker data access compared to traditional storage media.
  • Enhanced data reliability: Reduced risk of data loss due to its high endurance and robust design.
  • Improved system efficiency: Lower power consumption contributes to longer battery life in portable devices.
  • Greater design flexibility: Smaller form factor allows for more compact and innovative product designs.
  • Extended product lifespan: Higher endurance rating ensures a longer operational life for the end product.

Additional Details:

Specific technical specifications, such as capacity, voltage requirements, and interface details, would depend on the precise datasheet for the TC58NVG0S3ETA0BBH. This device is typically packaged for surface mount technology (SMT) for automated assembly. It is designed to be compliant with industry standards for NAND flash memory, ensuring compatibility with a range of host controllers and systems.

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 84FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8MSOP
Need more? Email Us
Texas Instruments
MEMORY CIRCUIT, 16KX1, TTL
Need more? Email Us
Renesas Electronics America
IC FLASH 32MBIT SPI/QUAD 8SOIC
Need more? Email Us
Renesas Electronics America
STANDARD SRAM, 4MX16, 55NS
Need more? Email Us
Renesas Electronics America
QDR SRAM, 1MX36, 0.45NS
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Everspin Technologies Inc.
IC RAM 1MBIT PARALLEL 48FBGA
Need more? Email Us
Everspin Technologies Inc.
IC RAM 4MBIT PARALLEL 48FBGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess