EN
  • EN
  • DE

TC58FVM7B5BTG65

Part No TC58FVM7B5BTG65
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 087399-TC58FVM7B5BTG65
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC58FVM7B5BTG65 CAD Model

Description

The TC58FVM7B5BTG65 is a NAND flash memory product manufactured by Toshiba Semiconductor and Storage. It is designed for use in a wide range of embedded systems, mobile devices, and data storage applications. This memory chip offers high-density storage, fast read/write speeds, and low power consumption, making it suitable for demanding applications where performance and reliability are critical.

Applications:

  • Smartphones and Tablets: Used as primary storage or for expanding memory capacity.
  • Solid State Drives (SSDs): Found in embedded SSDs for industrial and consumer applications.
  • Embedded Systems: Deployed in industrial control systems, automotive applications, and IoT devices.
  • Digital Cameras and Camcorders: Used for storing images and video footage.
  • USB Flash Drives: Provides storage for portable data transfer.

Features:

  • High-Density NAND Flash Memory: Offers significant storage capacity in a small footprint.
  • Fast Read/Write Speeds: Enables quick data access and efficient system performance.
  • Low Power Consumption: Optimizes energy efficiency, extending battery life in portable devices.
  • Error Correction Code (ECC): Ensures data integrity and reliability by detecting and correcting errors.
  • Multi-Level Cell (MLC) Technology: Stores multiple bits of data per cell, increasing storage density.

Benefits:

  • Enhanced System Performance: Faster read/write speeds reduce latency and improve overall system responsiveness.
  • Increased Storage Capacity: High-density storage allows for storing larger amounts of data.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Improved Data Reliability: ECC functionality protects data from corruption, ensuring data integrity.
  • Compact Form Factor: Small footprint enables integration into space-constrained devices.

Additional Details:

Specific technical specifications for the TC58FVM7B5BTG65, such as memory capacity, interface type, operating voltage, and temperature range, would be available in the product datasheet. This information is essential for proper integration and operation within a given system design. The device is typically surface-mounted and requires careful handling during assembly to avoid damage. Consult the manufacturer's guidelines for recommended soldering profiles and handling procedures.

You May Also Be Interested in

Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $5.6324
NXP / Nexperia
Lowest to $7.8205
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
IXYS
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1019 $61.0190
24+ $5.0069 $120.1656
36+ $4.8498 $174.5928
50+ $4.6939 $234.6950
64+ $4.5368 $290.3552
86+ $4.0679 $349.8394
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess