EN
  • EN
  • DE

TC55464AJ-20

Part No TC55464AJ-20
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 991539-TC55464AJ-20
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC55464AJ-20 CAD Model

Description

The TC55464AJ-20 is a 65,536-bit static RAM (SRAM) manufactured by Toshiba Semiconductor and Storage. It's organized as 8,192 words by 8 bits. This SRAM is known for its fast access times, making it suitable for applications requiring quick data retrieval and storage. The '-20' suffix typically indicates an access time of 200ns.

Applications

  • Microprocessor Systems: Used as cache memory or working memory in embedded systems.
  • Data Acquisition Systems: Employed for temporary storage of data collected from sensors and other sources.
  • Industrial Control Equipment: Used in programmable logic controllers (PLCs) and other control systems.
  • Instrumentation: Utilized in oscilloscopes, spectrum analyzers, and other test and measurement equipment.
  • Robotics: Serving as memory in robot controllers for storing program code and sensor data.

Features

  • Memory Size: 65,536 bits (64Kbit)
  • Organization: 8,192 words x 8 bits
  • Access Time: 200 ns (indicated by -20 suffix)
  • Supply Voltage: 5V (typical for this era of SRAM)
  • Package: DIP (Dual In-line Package) or SOP (Small Outline Package) - Specify Package Type
  • Low Power Consumption: Relatively low power consumption compared to dynamic RAM (DRAM).
  • Static Operation: No refresh required, simplifying system design.

Benefits

  • Fast Access Times: Enables quick data retrieval, crucial for time-sensitive applications.
  • Easy to Use: Static operation eliminates the need for refresh circuitry.
  • Low Power Consumption: Reduces overall system power requirements.
  • Reliable Data Storage: Provides stable and reliable data storage.
  • Wide Operating Temperature Range: Suitable for use in a variety of environments.

Additional Details

The TC55464AJ-20 is a classic SRAM device often used in legacy systems and embedded applications. Its ease of use, combined with fast access times, made it a popular choice for designers. Refer to the Toshiba datasheet for detailed electrical characteristics, timing diagrams, and package dimensions. The exact package type (DIP or SOP) will affect the mounting and physical dimensions. The device is typically TTL compatible.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
Vishay
Diode Cyl Tape
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
LSI Computer Systems
Need more? Email Us
Diodes Incorporated
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess